2SC5628xz Transistor
The 2SC5628xz is a high-quality NPN bipolar junction transistor commonly used in various electronic circuits. It is designed for use in low to medium power amplification and switching applications. Its compact design and robust performance make it a popular choice for engineers and hobbyists alike.
Applications and Projects
- Audio amplification systems
- RF circuits and modules
- Switching power supplies
- Signal amplification
- General purpose switching
Features and Benefits
- High Current Capability: Capable of handling currents up to 3A, making it suitable for applications requiring significant power handling.
- Low Saturation Voltage: Offers increased efficiency and performance, ideal for applications prioritizing power efficiency.
- Wide Frequency Response: Suitable for RF applications due to wide frequency handling capabilities.
- Compact Packaging: The small form factor enables easy integration into compact circuit designs.
- Durable Construction: Designed for reliable performance over extended periods.
Additional Details
The 2SC5628xz transistor boasts a transition frequency of 200 MHz, highlighting its ability to perform in high-frequency environments. The device is built to withstand high voltages up to 60V, offering versatility across multiple applications. Its silicon epitaxial planar design ensures stable and efficient operation, making it an essential component for both commercial and educational electronic projects.