The 2SC5772 is a silicon NPN epitaxial planar transistor manufactured by Hitachi. It is designed for use in low-noise amplifier applications, particularly in VHF and UHF bands. It's well-suited for applications where a high gain and low noise figure are required.
Applications:
- Low-Noise Amplifiers (LNAs)
- VHF/UHF Receivers
- TV Tuners
- Satellite Receivers
- Communication Equipment
Features:
- NPN polarity
- High gain
- Low noise figure
- High transition frequency (fT)
- Small package size
Benefits:
- Improved signal reception due to low noise amplification.
- Enhanced sensitivity in communication systems.
- Higher gain for weak signals.
- Reduced interference and distortion.
- Compact design for space-constrained applications.
Specifications:
While specific values can vary slightly depending on the production batch, key specifications generally include:
- Collector-Base Voltage (VCBO): Typically around 20V
- Collector-Emitter Voltage (VCEO): Typically around 12V
- Emitter-Base Voltage (VEBO): Typically around 3V
- Collector Current (IC): Typically around 30mA
- Collector Dissipation (PC): Typically around 150mW
- Transition Frequency (fT): Typically around 9 GHz
- Noise Figure (NF): Typically around 1.2dB at 1 GHz
The 2SC5772 is typically available in a small surface-mount package. Always consult the official datasheet from Hitachi or a reputable distributor for the most accurate and up-to-date specifications. Ensure proper impedance matching for optimal noise performance in high-frequency applications.