EN
  • EN
  • DE

NTD4905NT4G

Part No NTD4905NT4G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description Power MOSFET 30 V, 67 A, Single N-Channel, DPAK/IPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Part Status Obsolete(EOL)
Channel Type Type N
Technology MOSFET
Drain Source Voltage 30V
Current - Continuous Drain (Id) @ 25°C 12A (Ta), 67A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Vgs(th) (Maximum) @ Id 2.2V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 33nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 2340pF @ 15V
Vgs (Maximum) ±20V
Power Dissipation (Maximum) 1.4W (Ta), 44W (Tc)
Rds On (Maximum) @ Id, Vgs 4.5 mOhm @ 30A, 10V
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting SMD
Manufacturer Package DPAK
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 1232412-NTD4905NT4G
Manufacturer Homepage www.onsemi.com
Family Name NTD4905N
Introduction Date June 01, 2009
ECCN EAR99
Country of Origin China, Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NTD4905NT4G CAD Model

Description

ON Semiconductor NTD4905NT4G - Power MOSFET

The NTD4905NT4G is a high-performance Power MOSFET designed by ON Semiconductor, a company renowned for its innovative and energy-efficient semiconductor solutions. This particular MOSFET is part of the Trench Power MOSFET product line and is widely used in power management applications due to its excellent efficiency and thermal performance.

Encased in a compact and robust surface-mount package, the NTD4905NT4G is characterized by its low on-resistance and high current handling capability. The device is specifically engineered to reduce conduction losses and improve overall system efficiency, making it an ideal choice for a wide range of power switching applications such as DC-DC converters, motor drives, and power supply circuits.

Key Features:

  • Low On-Resistance: The device boasts a very low R<sub>DS(on), which translates to reduced power losses during operation and enhances overall efficiency.
  • High Current Capacity: With the ability to handle high continuous drain currents, the NTD4905NT4G is suitable for applications requiring robust power handling.
  • High Performance Trench Technology: ON Semiconductor's advanced trench technology provides superior performance in terms of switching speed and reliability.
  • Thermal Management: The MOSFET is designed with an optimal thermal footprint, ensuring heat is dissipated effectively during high-load conditions.
  • RoHS Compliant: The NTD4905NT4G is compliant with the RoHS directive, which means it is free from hazardous substances, making it environmentally friendly and suitable for use in various global markets.

Applications:

The versatility of the NTD4905NT4G allows it to be used in a variety of applications, including but not limited to:

  • Power supply circuits
  • DC-DC converters
  • Motor control systems
  • Load switches
  • Battery management systems

With its combination of high efficiency, reliability, and environmental compliance, the NTD4905NT4G from ON Semiconductor stands out as an excellent choice for designers and engineers looking to improve the performance of their power management systems.

You May Also Be Interested in

Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess