EN
  • EN
  • DE

MJ15023G

Part No MJ15023G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Silicon Power Transistors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tray
Transistor Type PNP
Current - Collector (Ic) (Maximum) 16A
Voltage - Collector Emitter Breakdown (Maximum) 200V
Vce Saturation (Maximum) @ Ib, Ic 4V @ 3.2A, 16A
Current - Collector Cutoff (Maximum) 500μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce 15 @ 8A, 4V
Power - Max 250W
Frequency - Transition 4MHz
Operating Temperature Range -65°C ~ 200°C (TJ)
Mounting Style Through Hole
Package TO-204AA, TO-3
Manufacturer Package TO-3
Win Source Part Number 1223589-MJ15023G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Audio, Industrial
Family Name MJ15023
Introduction Date August 31, 1995
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MJ15023G CAD Model

Description

The MJ15023G is a state-of-the-art high power NPN silicon transistor designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This transistor is specifically engineered to deliver exceptional performance in high power audio, disk head positioners, and other linear applications. The MJ15023G is a testament to ON Semiconductor's commitment to providing robust and reliable components for advanced electronic systems.

Key Features

  • Voltage and Power Handling: The MJ15023G is capable of withstanding high voltages, with a collector-base voltage (VCBO) of 250V and a collector-emitter voltage (VCEO) of 250V. It can handle a continuous collector current (IC) of up to 16A, making it suitable for high-power circuits.
  • High Frequency Response: With a transition frequency (fT) of 4MHz, this transistor is designed for excellent frequency response, making it ideal for audio amplification and high-speed switching applications.
  • Robust Design: The device is encapsulated in a TO-3 package, known for its high durability and thermal efficiency, ensuring stable operation under harsh conditions.
  • Thermal Performance: Its superior thermal characteristics enable efficient heat dissipation, which is critical for maintaining reliability and longevity in high-power applications.
  • Complementary PNP Transistor: ON Semiconductor also offers the MJ15022G, a complementary PNP transistor, which can be used in conjunction with the MJ15023G for push-pull configurations, providing a balanced solution for power amplification circuits.

Applications

  • High Fidelity Audio Amplifiers
  • Power Linear and Switching
  • High Power Disk Head Positioners
  • Other Linear Applications

The MJ15023G is built to offer reliability and performance, backed by ON Semiconductor's rigorous quality standards. Whether it's for professional audio equipment or demanding industrial applications, this high-power NPN transistor is an excellent choice for designers seeking to optimize their systems for both performance and durability.

You May Also Be Interested in

ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1627 $50.1389
18+ $5.8771 $105.7878
27+ $5.6935 $153.7245
37+ $5.5098 $203.8626
47+ $5.3262 $250.3314
63+ $4.7752 $300.8376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,246 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess