EN
  • EN
  • DE

2SD2296

Part No 2SD2296
Manufacturer Hitachi, Ltd
Catalog Transistors (BJT) - Single
Description SILICON NPN TRIPLE DIFFUSED
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Hitachi, Ltd
Win Source Part Number 16386-2SD2296
Popularity Low
Supply and Demand Status Limited
Family Name 2SD2296
Introduction Date November 06, 2008
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian 2SD2296 CAD Model

Description

2SD2296 Transistor

The 2SD2296 is a high-powered NPN transistor known for its excellent amplification and high-speed switching capabilities. This component is crafted for intensive use in both consumer electronics and industrial applications.

Features and Benefits

  • Outstanding Switching Speed: Designed to support rapid transitions, this feature enhances circuit responsiveness.
  • High Power Handling: Capable of managing significant power levels, suitable for demanding tasks.
  • Exceptional Reliability: Built to provide consistent performance across extended operational periods.
  • Compact and Durable Design: Facilitates versatile implementation without sacrificing durability.

Applications

  • Consumer Electronics
  • Industrial Machinery Controls
  • High-Fidelity Audio Systems
  • Microcontroller-Based Systems

Additional Details

The efficiency and multifaceted nature of the 2SD2296 make it an invaluable asset for a variety of scenarios requiring rigorous performance. Though it lacks manufacturer-specified documentation in this context, users can access comprehensive attributes and conditions through electronics component listings. Employed in diverse environments, from high-fidelity sound systems to precise microcontroller applications, it guarantees enhanced connectivity and superior responsiveness, cementing its status as an integral component of modern electronics.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess