EN
  • EN
  • DE

MMBT918LT1

Part No MMBT918LT1
Manufacturer ON Semiconductor
Catalog RF Transistors (BJT)
Description TRANS SS VHF NPN 15V SOT23 / RF Transistor
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar RF Transistors
Mfr ON Semiconductor
Series *
Package Cut Tape (CT)
Product Status Obsolete
Base Product Number MMBT918
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 803111-MMBT918LT1
Ultra Librarian 3D Model Ultra Librarian MMBT918LT1 CAD Model

Description

ON Semiconductor MMBT918LT1 NPN RF Transistor

The MMBT918LT1 from ON Semiconductor is a high-performance NPN RF transistor designed for demanding applications that require high frequency, low noise, and excellent linearity. This device is part of ON Semiconductor's extensive portfolio of transistors, which are known for their reliability and performance in a variety of electronic circuits.

Constructed using ON Semiconductor's advanced semiconductor technologies, the MMBT918LT1 offers a combination of features that make it suitable for a broad range of RF applications. It is commonly used in RF amplifiers, oscillators, and mixers, as well as in IF stages in high-frequency equipment. The transistor is also ideal for use in VHF and UHF applications, including television tuners and professional communication equipment.

Key features of the MMBT918LT1 include a high transition frequency (fT) of 600 MHz, which ensures that the transistor can handle signals well into the VHF and UHF ranges without significant loss of gain. The device also boasts a low noise figure, which is critical for maintaining signal integrity in sensitive RF circuits. Additionally, the transistor has a collector-emitter voltage (VCEO) of 15V and a continuous collector current (IC) of 50 mA, providing ample headroom for a variety of RF signal levels.

The MMBT918LT1 comes in a compact SOT-23 package, making it suitable for space-constrained applications. Its small footprint allows for high-density mounting and is compatible with automated assembly processes, which is beneficial for high-volume production. The SOT-23 package also provides excellent thermal performance, ensuring that the device remains stable under varying operating conditions.

ON Semiconductor's commitment to quality is reflected in the MMBT918LT1, which is designed and manufactured to meet the highest standards. This ensures that the device not only performs to its specifications but also provides long-term reliability, which is essential for maintaining the performance of the end product.

In summary, the MMBT918LT1 NPN RF transistor from ON Semiconductor is a versatile and reliable component that is well-suited for a range of high-frequency applications. Its combination of high transition frequency, low noise figure, and robust thermal performance makes it a preferred choice for designers looking to optimize their RF circuit designs.

You May Also Be Interested in

ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
NXP / Nexperia
RF TRANS NPN 10V 1.9GHZ 4-SO
Lowest to $0.1456
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us
ON Semiconductor
RF TRANS NPN 25V 650MHZ SOT-23-3
Lowest to $0.0354
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,5W,3.10-3.50_
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
1,050+ $0.0551 $57.8550
2,555+ $0.0453 $115.7415
3,950+ $0.0439 $173.4050
5,450+ $0.0424 $231.0800
7,045+ $0.0410 $288.8450
9,435+ $0.0367 $346.2645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 171,867 pieces
MOQ: 1050 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess