EN
  • EN
  • DE

2SD467

Part No 2SD467
Manufacturer Hitachi, Ltd
Catalog Transistors (BJT) - Single
Description Silicon NPN Epitaxial / Trans GP BJT NPN 20V 0.7A
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer Hitachi, Ltd
Win Source Part Number 158226-2SD467
Popularity Medium
Supply and Demand Status Balance
Family Name 2SD467
Introduction Date March 14, 2001
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian 2SD467 CAD Model

Description

Overview of 2SD467

The 2SD467 is a versatile NPN bipolar junction transistor (BJT) known for its reliability and functionality in various electronic applications. Its robust performance makes it suitable for a range of tasks in both consumer electronics and professional environments.

Features and Benefits

  • High Collector-Emitter Voltage: The 2SD467 offers a collector-emitter voltage (V<sub>CE) of up to 50V, making it suitable for handling moderate power levels.
  • High Current Gain: With a DC current gain (h<sub>FE) ranging from 100 to 300, this transistor provides good amplification capabilities, ensuring efficient operation in amplification circuits.
  • Excellent Thermal Stability: Designed to maintain performance under varying temperatures, ensuring reliability in diverse environmental conditions.
  • Compact Package: Available in a TO-92 package, offering easy integration into compact circuit designs.

Applications and Projects

  • Audio Amplifiers: Ideal for use in tone control circuits and amplification stages.
  • Switching Circuits: Can be used in relay driver circuits and other switching applications due to its fast response.
  • Signal Processing: Suitable for audio and RF applications that require linear or switching functionalities.
  • DIY Projects: Perfect for hobbyists building custom electronic solutions that require a reliable NPN transistor.

Additional Details

The 2SD467 is a robust component widely adopted due to its cost-effectiveness and efficiency. Its ability to operate effectively in various environments makes it a preferred choice for engineers looking for reliability without sacrificing performance. Designed to fulfill diverse roles from essential classroom experiments to more advanced applications in professional equipment, the 2SD467 continues to be a staple in the field of electronics.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess