EN
  • EN
  • DE

2SK1579DY-TL

Part No 2SK1579DY-TL
Manufacturer Hitachi, Ltd
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1037621-2SK1579DY-TL
Categories OEM Parts(0-9)
Manufacturer Hitachi, Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SK1579DY-TL CAD Model

Description

The 2SK1579DY-TL is an N-channel MOSFET manufactured by Hitachi, Ltd. It is designed for power switching applications requiring high speed and low on-resistance. This MOSFET is commonly used in DC-DC converters, motor control, and power management circuits.

Applications:

  • DC-DC converters
  • Motor control
  • Power management circuits
  • Switching Regulators
  • Load Switching

Features:

  • N-Channel MOSFET
  • Low on-resistance (RDS(on))
  • High-speed switching
  • Surface Mount Package
  • Avalanche Energy Rated

Benefits:

  • Efficient power conversion due to low RDS(on)
  • Reduced switching losses at high frequencies
  • Compact design for space-saving applications
  • Improved system reliability with avalanche rating
  • Simple gate drive requirements

Additional Details:

The 2SK1579DY-TL features a drain-source voltage (VDS) of 60V and a continuous drain current (ID) of 10A. The gate-source voltage (VGS) is typically ±20V. The on-resistance (RDS(on)) is typically 0.09 ohms at VGS = 10V. It has a fast switching speed with a typical turn-on delay time of 7 ns and a turn-off delay time of 15 ns. This MOSFET is available in a surface-mount package, making it suitable for automated assembly processes. Its low gate charge reduces the drive power requirements, simplifying circuit design. The avalanche rating ensures that the MOSFET can withstand transient voltage spikes, increasing the overall robustness of the circuit. The device is commonly used in notebook computers, power supplies, and other applications where power efficiency and compact size are critical. The 2SK1579DY-TL provides a good balance of performance, reliability, and ease of use, making it a versatile choice for a wide range of power management applications. It is also suitable for use in synchronous rectification circuits and high-frequency inverters.

You May Also Be Interested in

Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Amd
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Toshiba Semiconductor and Storage
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess