EN
  • EN
  • DE

2SK3287

Part No 2SK3287
Manufacturer Hitachi, Ltd
Catalog Transistors - FETs, MOSFETs - RF
Description Silicon N Channel MOS FET High Speed Switching
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Hitachi, Ltd
Win Source Part Number 1127545-2SK3287
Manufacturer Homepage www.renesas.com/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK3287 CAD Model

Description

The 2SK3287 is an N-channel MOSFET designed for high-power RF applications. Manufactured by Hitachi, this transistor is optimized for use in VHF and UHF power amplifiers, providing high gain and efficiency. Its robust design ensures reliable performance in demanding RF environments.

Applications

  • VHF/UHF Power Amplifiers: Specifically designed for power amplification in VHF (Very High Frequency) and UHF (Ultra High Frequency) bands.
  • Base Station Transmitters: Used in the transmitter stages of base stations for mobile communication.
  • Broadcast Transmitters: Employed in broadcast transmitters to amplify RF signals.
  • Industrial Heating Equipment: Utilized in RF generators for industrial heating applications.
  • Medical RF Equipment: Can be found in medical devices that use RF energy.

Features

  • N-Channel MOSFET: An N-channel enhancement mode MOSFET.
  • High Power Output: Capable of delivering high power output with good efficiency.
  • High Gain: Offers high power gain, crucial for RF signal amplification.
  • Low Input Capacitance: Low input capacitance allows for easier impedance matching.
  • High Breakdown Voltage: Designed with a high breakdown voltage for reliable operation.
  • Excellent Thermal Stability: Provides excellent thermal stability, reducing the risk of thermal runaway.

Benefits

  • Efficient RF Amplification: Enhances the efficiency of RF power amplifiers, reducing power consumption.
  • Improved Signal Quality: Delivers high-quality signals with minimal distortion.
  • Enhanced System Performance: Improves the overall performance of RF systems.
  • Reliable Operation: Ensures stable and reliable operation in harsh RF environments.
  • Long-Term Durability: Designed for long-term durability, reducing maintenance costs.

Additional Details

The 2SK3287 requires careful biasing and impedance matching for optimal performance. It is essential to use appropriate heat sinking to manage thermal dissipation during high-power operation. Its construction is designed to withstand the stresses of high-frequency, high-power applications.

Technical Specifications (Typical):

Drain-Source Voltage (VDS): 70V

Gate-Source Voltage (VGS): ±20V

Drain Current (ID): 7A

Power Dissipation (PD): 40W

Operating Temperature: -55°C to +150°C

You May Also Be Interested in

Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess