The HA17384SPS is a quad operational amplifier manufactured by Hitachi, Ltd. It is designed for a wide range of analog signal processing applications, offering stable performance and low input bias current. This operational amplifier is suitable for use in instrumentation, audio amplifiers, and general-purpose amplification circuits.
Applications:
- Audio amplifiers
- Instrumentation amplifiers
- Active filters
- Voltage followers
- Signal conditioning circuits
Features:
- Quad operational amplifier
- Low input bias current
- High open-loop gain
- Short-circuit protection
- Internal phase compensation
Benefits:
- Versatile for various analog applications
- Stable performance over temperature
- Simplified circuit design due to internal compensation
- Protection against output short circuits
- Cost-effective solution for quad op-amp requirements
Technical Specifications:
The HA17384SPS features a high open-loop voltage gain, typically around 100 dB. Its input bias current is low, typically in the nanoampere range, minimizing errors in precision applications. The amplifier is internally phase compensated, simplifying circuit design and ensuring stable operation. It is designed with short-circuit protection to prevent damage from output short circuits. The HA17384SPS operates over a wide supply voltage range, typically from ±3V to ±18V. The operating temperature range is from -20°C to +75°C. It is available in a variety of packages, including DIP and SOP, for easy integration into different board layouts. The HA17384SPS is designed for low noise operation, making it suitable for audio and instrumentation applications. The device offers a good slew rate, enabling it to accurately amplify high-frequency signals. The HA17384SPS is a cost-effective solution for applications requiring multiple operational amplifiers. Its stable performance and protection features ensure reliable operation in demanding environments.
The HA17384SPS is a versatile quad operational amplifier that can be used in a wide range of analog signal processing applications. Its stable performance, low input bias current, and protection features make it an excellent choice for demanding circuits.