EN
  • EN
  • DE

LM2588S-3.3

Part No LM2588S-3.3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description SIMPLE SWITCHER 5A Flyback Regulator with | IC REG MULTI CONFG 3.3V 5A TO263
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Function Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, Forward Converter
Output Type Fixed
Voltage - Input (Minimum) 4V
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 3.3V
Output Current 5A (Switch)
Switching Frequency 100kHz ~ 200kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
Supplier Device Package DDPAK/TO-263-7
Family Part Number LM2588
Manufacturer Pack Quantity 45
MSL Level 3 (168 Hours)
Win Source Part Number 1197477-LM2588S-3.3
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2588S-3.3 CAD Model

Description

The LM2588S-3.3 is a versatile and efficient switching voltage regulator from Texas Instruments, designed to meet the needs of a wide range of electronic applications. This simple switcher step-up voltage regulator is part of the LM2588 series, which is known for its reliability and performance. With a fixed output voltage of 3.3V, the LM2588S-3.3 provides a stable power supply for circuits requiring a consistent voltage level.

Key Features

  • Output Voltage: Fixed at 3.3V, suitable for logic circuits and standard digital devices.
  • Input Voltage Range: Capable of handling a wide input voltage range from 4V to 40V, accommodating various power sources and fluctuating input conditions.
  • Output Current: Delivers up to 3A of output current, making it ideal for powering a range of components.
  • High Efficiency: Features a high-efficiency switch-mode design, which reduces power loss and heat generation.
  • Adjustable Switching Frequency: Offers an adjustable switching frequency from 100 kHz to 200 kHz, allowing optimization for size and efficiency.
  • Thermal Shutdown and Current Limit: Includes built-in thermal shutdown and current limit protection to safeguard against overcurrent and overheating conditions.
  • Flyback, Forward Converter: Supports multiple topologies, including flyback and forward converter designs, providing flexibility for various applications.

Applications

The LM2588S-3.3 is suitable for a wide range of applications, including but not limited to:

  • Simple high-efficiency step-up (boost) regulators
  • Positive to negative converters (Buck-Boost)
  • Multiple-output regulators
  • Power supplies for battery-operated devices

Quality and Reliability

As a product of Texas Instruments, the LM2588S-3.3 is manufactured to the highest quality standards, ensuring long-term reliability and performance for critical applications. It is available in a TO-263 package, which is designed for optimal thermal performance and space-saving on the PCB.

For detailed specifications, application notes, and design resources, visit the Texas Instruments website or consult the LM2588S-3.3 datasheet.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess