The HD14072BP is a quad exclusive-OR gate integrated circuit manufactured by Hitachi. This IC is part of the HD14000 series, which is known for its CMOS logic devices.
Applications
- Logic circuits
- Digital comparators
- Error detection circuits
- Pseudo-random number generators
- Data encryption
Features
- CMOS logic for low power consumption
- Quad exclusive-OR gates in a single package
- Wide operating voltage range
- High noise immunity
- Standard DIP (Dual In-line Package) for easy integration
Benefits
- Simplified circuit design due to multiple gates in one IC
- Reduced power consumption, suitable for battery-powered applications
- Enhanced noise immunity ensuring reliable operation in noisy environments
- Easy to use with standard digital logic design techniques
Technical Specifications
The HD14072BP operates on a wide voltage range, typically from 3V to 15V. It offers high noise immunity, generally around 45% of the supply voltage. The propagation delay depends on the supply voltage and load capacitance. The device is housed in a 14-pin DIP package.
The exclusive-OR gate produces a HIGH output only when its two inputs are at different logic levels. This makes it useful for a variety of digital logic functions, especially those involving comparison and error detection.