EN
  • EN
  • DE

HD63485CP64

Part No HD63485CP64
Manufacturer Hitachi, Ltd
Description GRAPHIC MEMORY INTERFACE CONTROLLER (GMIC)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Hitachi, Ltd
Win Source Part Number 1179280-HD63485CP64
Manufacturer Homepage www.renesas.com/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HD63485CP64 CAD Model

Description

The HD63485CP64 is a high-performance advanced CRT controller (ACRTC) manufactured by Hitachi, Ltd. It's designed to manage the display of text and graphics on CRT monitors. This device is a key component in systems requiring sophisticated display capabilities, offloading the central processing unit (CPU) from many display-related tasks.

Applications

  • High-resolution graphics workstations
  • CAD/CAM systems
  • Process control displays
  • Medical imaging equipment
  • Industrial control panels

Features

  • Programmable display parameters: The HD63485CP64 allows for flexible configuration of display resolution, timing, and other parameters, adapting to various monitor specifications.
  • Hardware cursor support: Includes dedicated hardware for cursor generation and manipulation, improving performance and reducing CPU overhead.
  • Light pen interface: Enables interaction with the display using a light pen for direct selection and input.
  • DMA support: Direct Memory Access (DMA) capabilities facilitate efficient data transfer between memory and the display, minimizing CPU involvement.
  • Multiple display modes: Supports various display modes, including alphanumeric and graphics modes, providing versatility in display applications.

Benefits

  • Improved display performance: The ACRTC offloads display processing from the CPU, resulting in faster and smoother graphics rendering.
  • Reduced CPU overhead: By handling display-related tasks in hardware, the CPU is freed up to perform other critical functions.
  • Enhanced user experience: The advanced features of the HD63485CP64 contribute to a more responsive and visually appealing user interface.
  • Flexibility in display design: Programmable display parameters allow for customization of the display to meet specific application requirements.
  • Simplified system integration: The DMA support and other features simplify the integration of the ACRTC into a system.

Additional Details

The HD63485CP64 operates with a 64-pin package. Its clock frequency may vary based on specific implementation. It's important to consult the device's datasheet for precise electrical characteristics, timing specifications, and application circuit recommendations. The device interfaces with memory and the CPU via standard memory and I/O interfaces. Proper heat dissipation and adherence to the recommended operating conditions are crucial for reliable operation.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $77.1431 $77.1431
2+ $63.2969 $126.5938
3+ $61.3189 $183.9567
4+ $59.3409 $237.3636
6+ $57.3628 $344.1768
7+ $51.4288 $360.0016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,170 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess