EN
  • EN
  • DE

HD63B01YOP

Part No HD63B01YOP
Manufacturer Hitachi, Ltd
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0053+
Reference case DIP64
Manufacturer Hitachi, Ltd
Manufacturer Homepage www.renesas.com/eng
RoHS State Request Verification
Win Source Part Number 731149-HD63B01YOP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HD63B01YOP CAD Model

Description

The HD63B01Y0P is an 8-bit microprocessor manufactured by Hitachi, part of the 6301 family. It's an enhanced version of the Motorola 6801, offering improved performance and additional features. This microprocessor is commonly used in embedded systems, industrial control applications, and consumer electronics due to its robust architecture, integrated peripherals, and reliable operation.

Applications

  • Industrial Control Systems: Used in programmable logic controllers (PLCs), motor controllers, and other industrial automation equipment.
  • Consumer Electronics: Found in older generations of consumer devices like printers, fax machines, and electronic toys.
  • Automotive Electronics: Utilized in some automotive control units, such as engine management systems and dashboard controllers (primarily older models).
  • Robotics: Employed in controlling robotic arms, mobile robots, and other robotic systems.
  • Instrumentation: Used in laboratory instruments, data acquisition systems, and measurement equipment.

Features

  • 8-bit CPU Core: Features an 8-bit central processing unit with an enhanced instruction set.
  • On-Chip ROM/EPROM: Includes on-chip read-only memory (ROM) or erasable programmable read-only memory (EPROM) for program storage.
  • On-Chip RAM: Contains on-chip random-access memory (RAM) for data storage and temporary variables.
  • Serial Communication Interface (SCI): Provides a serial communication interface for communicating with other devices.
  • Timer/Counter: Includes a timer/counter module for timing and counting functions.
  • Parallel I/O Ports: Offers multiple parallel input/output (I/O) ports for interfacing with external peripherals.
  • Clock Generator: Contains an on-chip clock generator for generating the system clock.
  • Interrupt Controller: Manages interrupt requests from various peripherals.

Benefits

  • Integrated Peripherals: On-chip peripherals reduce the need for external components, simplifying system design and reducing cost.
  • High Performance: The enhanced instruction set and fast clock speed contribute to high processing performance.
  • Flexible I/O: Parallel I/O ports and serial communication interface provide flexible options for interfacing with external devices.
  • Reliable Operation: Proven architecture and robust design ensure reliable operation in various environments.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered applications.

Additional Details

The HD63B01Y0P typically operates with a clock frequency of around 1 MHz to 2 MHz. It's packaged in a DIP (Dual In-Line Package). The operating temperature range is typically specified as -40°C to +85°C. The device datasheet provides detailed information about pinout, electrical characteristics, and programming. It utilizes a multiplexed address and data bus. Interrupts are typically handled via a vectored interrupt scheme. The on-chip timer can be configured for various modes of operation, including pulse width modulation (PWM) generation and frequency measurement. The serial communication interface supports asynchronous communication with various baud rates.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3844 $65.6908
15+ $7.7004 $115.5060
24+ $7.4601 $179.0424
32+ $7.2188 $231.0016
42+ $6.9785 $293.0970
56+ $6.2566 $350.3696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 481 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess