EN
  • EN
  • DE

TMS320F2802PZQ

Part No TMS320F2802PZQ
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Core Processor C28x
Part Core Size 32-Bit
Speed(Frequency) 100MHz
Number of I/O 35
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
Data RAM Size 6K x 16
Supply Voltage - Operating 1.71 V to 1.89 V
Data Converters A/D 16x12b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 100-LQFP (14x14)
Win Source Part Number 055290-TMS320F2802PZQ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320F2802PZQ CAD Model

Description

The TMS320F2802PZQ is a high-performance, 32-bit microcontroller from Texas Instruments, designed for advanced embedded control applications. This device is part of the TMS320F280xx series, which is a subset of the broader C2000™ family, renowned for its powerful processing capabilities and real-time control functionalities.

Key Features

  • High-Performance Digital Signal Processing: The TMS320F2802PZQ features a 32-bit CPU that operates at a frequency of up to 60 MHz, providing users with fast and efficient signal processing capabilities.
  • Advanced Control Peripherals: It includes a variety of peripherals specifically tailored for control applications, such as PWM outputs, capture inputs, and QEP circuits for motor control.
  • Integrated Flash Memory: Equipped with up to 64KB of on-chip flash memory, this microcontroller allows for secure and reliable storage of firmware and data.
  • Robust Analog Features: The device boasts a 12-bit analog-to-digital converter (ADC) with multiple channels, enabling precise measurement of analog signals.
  • Enhanced Connectivity: With multiple serial communication interfaces, including CAN, SPI, and UART, the TMS320F2802PZQ ensures versatile connectivity options for a broad range of applications.
  • Low-Power Modes: Designed for energy efficiency, it supports multiple low-power modes, which help to reduce power consumption during idle or low-activity periods.

Applications

The TMS320F2802PZQ is ideally suited for a wide array of applications that demand high-speed and precise control. Its typical use cases include:

  • Industrial motor control
  • Digital power conversion
  • Renewable energy systems
  • Automotive control systems
  • Intelligent sensing applications

Package and Quality

This microcontroller is offered in a 100-pin low-profile quad flat package (PZQ) that is compact and suitable for space-constrained applications. Texas Instruments is committed to high-quality standards, and the TMS320F2802PZQ is no exception. It is designed to meet industrial temperature ranges and is subjected to rigorous testing to ensure reliability and performance under extreme conditions.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.0315 $60.0945
7+ $16.4361 $115.0527
10+ $15.9224 $159.2240
13+ $15.4088 $200.3144
17+ $14.8952 $253.2184
23+ $13.3543 $307.1489
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,620 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess