EN
  • EN
  • DE

HD63B45P

Part No HD63B45P
Manufacturer Hitachi, Ltd
Description CRTC -2 CRT CONTROLLER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Hitachi, Ltd
Win Source Part Number 1179286-HD63B45P
Manufacturer Homepage www.renesas.com/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HD63B45P CAD Model

Description

The HD63B45P is a CRT Controller (CRTC) manufactured by Hitachi. It's designed to generate the timing signals necessary to display video on a Cathode Ray Tube (CRT) monitor. This chip plays a key role in video display systems by managing the synchronization, raster scanning, and data flow to the CRT.

Applications

  • Early Personal Computers: Generating video signals for CRT monitors.
  • Video Terminals: Providing video display capabilities in terminals.
  • Industrial Control Systems: Displaying information on CRT monitors in industrial environments.
  • Embedded Systems: Generating video output for specialized displays.

Features

  • Programmable Timing: Allows for flexible configuration of display parameters such as horizontal and vertical sync.
  • Character Generation: Supports the display of alphanumeric characters.
  • Raster Scanning: Generates the raster scan signals required for CRT displays.
  • Address Generation: Manages the memory addresses for video data.
  • Light Pen Input: Supports light pen input for interactive applications.
  • Multiple Display Modes: Supports various display resolutions and formats.

Benefits

  • Flexible Display Control: Allows for precise control over CRT display parameters.
  • Simplified Video System Design: Reduces the complexity of video display systems by providing integrated functions.
  • Cost-Effective Solution: Provides a cost-effective solution for generating video signals.
  • Improved Display Performance: Enables high-quality video display on CRT monitors.

The HD63B45P CRT Controller is critical for systems that rely on CRT displays. Although CRT technology is largely outdated, these controllers were crucial in the development of early computers and display systems. Its programmable timing and character generation capabilities made it a versatile component.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess