The HD68B00P is an 8-bit microprocessor manufactured by Hitachi, a member of the Motorola 6800 family. It is designed for use in a variety of embedded systems and control applications.
Applications
- Industrial control systems
- Instrumentation
- Data acquisition systems
- Educational microcomputer kits
- Simple computer systems
Features
- 8-bit data bus
- 16-bit address bus allowing direct addressing of 65,536 bytes of memory
- 72 basic instructions
- Two accumulators
- Index register
- Stack pointer
- Direct, relative, and indexed addressing modes
Benefits
- Versatile microprocessor suitable for a range of embedded applications
- Large address space enabling complex program execution
- Flexible instruction set allows for efficient code development
- Multiple addressing modes provide efficient memory access
- Supports interrupt handling for real-time control
Technical Specifications
The HD68B00P operates at a clock frequency of up to 2 MHz. It requires a single +5V power supply. It has a 16-bit address bus and an 8-bit data bus. Interrupt handling capabilities allow for effective real-time control applications. The device is typically housed in a 40-pin DIP package.
The architecture includes two accumulators (A and B), an index register (X), and a stack pointer (SP), providing flexibility in data manipulation and memory management. The various addressing modes (direct, extended, indexed, and relative) allow for efficient access to memory locations.