EN
  • EN
  • DE

MPC603EFE100LN

Part No MPC603EFE100LN
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description MPU 603e RISC 32-Bit/64-Bit 0.5um 100MHz 3.3V 240-Pin CQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of Pins 240
RoHS Non-Compliant
Win Source Part Number 1026685-MPC603EFE100LN
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MPC603EFE100LN CAD Model

Description

The MPC603EFE100LN is a PowerPC 603e microprocessor manufactured by Freescale Semiconductor (now NXP). This processor is designed for embedded systems and low-power applications. The “100” in the part number indicates a clock speed of 100 MHz. The “LN” suffix likely denotes a low-power version. The PowerPC 603e is known for its efficient power consumption and strong performance for its class.

Applications:

  • Embedded controllers: Used as the main processor in embedded control systems for industrial automation, automotive, and consumer electronics.
  • Network devices: Found in network routers, switches, and other network infrastructure equipment.
  • Set-top boxes: Integrated into set-top boxes for decoding and processing video and audio streams.
  • Printers and scanners: Used in printers and scanners for controlling printing and scanning operations.
  • Portable devices: Employed in portable devices such as personal digital assistants (PDAs) and handheld computers.

Features:

  • PowerPC architecture: Based on the PowerPC RISC (Reduced Instruction Set Computing) architecture.
  • 32-bit processor: Supports 32-bit data processing and addressing.
  • Clock speed of 100 MHz: Operates at a clock speed of 100 MHz.
  • Low power consumption: Designed for energy-efficient operation.
  • Integrated floating-point unit (FPU): Includes an integrated FPU for performing floating-point calculations.
  • Instruction and data caches: Features instruction and data caches for faster memory access.

Benefits:

  • Efficient performance: PowerPC architecture provides high performance with low power consumption.
  • Optimized for embedded systems: Designed for the specific requirements of embedded applications.
  • Reduced power consumption: Low-power operation minimizes energy costs.
  • Simplified system design: Integrates multiple functions into a single chip.
  • Enhanced software support: Supports a wide range of operating systems and development tools.

Additional Details:

The MPC603EFE100LN is typically packaged in a BGA (Ball Grid Array) package. It operates from a 3.3V power supply. Refer to the Freescale or NXP datasheet for detailed specifications, including timing diagrams, electrical characteristics, and application notes. The PowerPC 603e was widely used in embedded systems where low power consumption and moderate processing power were critical requirements. Its integration of an FPU makes it suitable for applications involving signal processing and scientific calculations.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess