EN
  • EN
  • DE

BTS50080B

Part No BTS50080B
Manufacturer Infineon Technologies
Catalog OEM Parts (A - B)
Description Buffer/Inverter Based Peripheral Driver, 1 Driver, 12A, MOS, PSFM7
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 985387-BTS50080B
Categories OEM Parts(A-B)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BTS50080B CAD Model

Description

The BTS50080B is a smart high-side power switch from Infineon Technologies' PROFET™ family. It is designed for a wide range of automotive and industrial applications requiring robust protection and diagnostic features.

Applications

  • Automotive body control (e.g., lighting, wipers, door locks)
  • Power distribution systems in vehicles
  • Industrial automation (e.g., PLC outputs, motor control)
  • Actuator control (e.g., valves, relays)
  • Heating applications (e.g., seat heaters)

Features

  • Overload protection: Protects the switch and load from damage due to excessive current.
  • Short-circuit protection: Rapidly shuts down the switch in the event of a short circuit.
  • Overtemperature protection: Disables the switch to prevent thermal damage if a critical temperature is reached.
  • Current limitation: Limits current during overload to prevent damage to the load and switch.
  • Diagnostic feedback: Provides comprehensive status information for system monitoring and fault detection.
  • Load dump protection: Protects against voltage spikes during load dump events.
  • Logic Level Input: Compatible with various logic levels for microcontroller integration.
  • PWM capability: Suitable for pulse-width modulation applications.

Benefits

  • Increased system reliability: Integrated protection features prevent damage and ensure robust operation.
  • Simplified design: Reduces external components and simplifies circuit design.
  • Enhanced safety: Protects against short circuits and overtemperature conditions.
  • Reduced power consumption: Low on-state resistance minimizes power losses and improves efficiency.
  • Improved diagnostics: Provides detailed status information for efficient troubleshooting.

Additional Details

The BTS50080B features a very low on-state resistance (RDS(on)), which reduces power dissipation and improves thermal performance. It's typically available in a PG-DSO-12 package suitable for surface mount assembly. It operates across a wide voltage range (e.g., 5V to 34V), making it suitable for various automotive and industrial power systems. Diagnostic information includes status bits for overload, short circuit, overtemperature, and open load detection. These features can be used to build self-diagnosing and fault-tolerant systems. The device is also compliant with automotive standards, such as AEC-Q100. The integrated clamp protects the device against overvoltage. The combination of protection, diagnostics, and low power consumption makes the BTS50080B a versatile solution for high-side switching applications.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
NXP / Nexperia
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Sony
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess