EN
  • EN
  • DE

ISL38721K18T5

Part No ISL38721K18T5
Manufacturer Intersil
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1000335-ISL38721K18T5
Categories OEM Parts(F-I)
Manufacturer Intersil
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ISL38721K18T5 CAD Model

Description

The ISL38721K18T5 is a Wi-Fi networking IC manufactured by Intersil. It is designed to provide robust and reliable wireless connectivity in various applications, including IoT devices, industrial automation, and consumer electronics. The IC integrates a complete Wi-Fi solution, including the RF transceiver, baseband processor, and media access controller (MAC), into a single chip.

Applications

  • IoT Devices: Used in smart home devices, wearables, and other IoT applications requiring Wi-Fi connectivity.
  • Industrial Automation: Integrated into industrial sensors, controllers, and monitoring systems for wireless data transmission.
  • Consumer Electronics: Found in wireless speakers, smart TVs, and other consumer electronics products.
  • Medical Devices: Employed in wireless medical devices for patient monitoring and data logging.
  • Smart Grid Infrastructure: Used in smart meters and other smart grid components for wireless communication.

Features

  • 802.11 b/g/n Compliant: Supports IEEE 802.11 b/g/n standards for Wi-Fi connectivity.
  • Integrated RF Transceiver: Includes a fully integrated RF transceiver for 2.4 GHz band operation.
  • Baseband Processor: Incorporates a baseband processor for handling Wi-Fi communication protocols.
  • MAC: Integrated Media Access Controller.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered devices.
  • Security Features: Supports WEP, WPA, and WPA2 security protocols for secure wireless communication.

Benefits

  • Reliable Connectivity: Provides robust and reliable Wi-Fi connectivity for various applications.
  • Low Power: Minimizes power consumption in battery powered devices.
  • Compact Footprint: Offers a compact footprint for space-constrained applications.
  • Easy Integration: Simplifies integration into existing systems with its comprehensive feature set.
  • Enhanced Security: Supports advanced security features for secure wireless communication.

Additional Details

The ISL38721K18T5 typically operates on a 3.3V power supply. It is available in a surface-mount package. It requires an external antenna for wireless communication. The device is typically configured and controlled through a host processor via a serial interface such as SPI or UART. Specific operating temperature ranges and RF performance metrics can be found in the Intersil datasheet for this part.

You May Also Be Interested in

Harris Corporation
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Panasonic
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Essentra Components
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess