EN
  • EN
  • DE

XC1701JC

Part No XC1701JC
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Description XC1701JC Xilinx
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 993970-XC1701JC
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC1701JC CAD Model

Description

The XC1701JC is a One-Time Programmable (OTP) PROM (Programmable Read-Only Memory) configuration device from Xilinx. It's designed to store the configuration data for Xilinx FPGAs (Field-Programmable Gate Arrays). When an FPGA powers up, it needs to be configured with a bitstream that defines its functionality. The XC1701JC provides a non-volatile storage solution for this bitstream, allowing the FPGA to automatically configure itself upon power-up.

Applications:

  • Xilinx FPGA Configuration
  • Embedded Systems
  • Industrial Control Systems
  • Telecommunications Equipment
  • Aerospace and Defense Applications

Features:

  • OTP PROM Technology: Uses One-Time Programmable technology for permanent data storage.
  • Serial Configuration Interface: Communicates with the FPGA using a serial configuration protocol.
  • Low Power Consumption: Designed for low power operation.
  • Compact Package: Available in a small package for space-constrained applications.
  • Fast Configuration Time: Allows for rapid configuration of the FPGA.

Benefits:

  • Automatic FPGA Configuration: Simplifies system design by automatically configuring the FPGA upon power-up.
  • Non-Volatile Storage: Retains configuration data even when power is removed.
  • Secure Configuration: Protects the FPGA configuration from unauthorized modification.
  • Reduced System Cost: Provides a cost-effective solution for FPGA configuration.
  • Simplified Design: Simplifies the design of FPGA-based systems.

Additional Details:

The XC1701JC is programmed using a standard PROM programmer. The configuration data is typically generated by the Xilinx ISE or Vivado design suite. The device's capacity is specified in bits or bytes. Refer to the Xilinx datasheet for detailed electrical characteristics, timing diagrams, and programming instructions. The datasheet also provides information on the serial configuration protocol and pinout diagrams. The device requires a specific supply voltage, which is detailed in the datasheet.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $16.5541
Lucent
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
STMicroelectronics
Lowest to $0.3678

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess