EN
  • EN
  • DE

HD74HC158P

Part No HD74HC158P
Manufacturer Hitachi, Ltd
Catalog OEM Parts (F - I)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
Logic Function Multiplexer
RoHS Compliant
Win Source Part Number 1062296-HD74HC158P
Categories OEM Parts(F-I)
Manufacturer Hitachi, Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HD74HC158P CAD Model

Description

The HD74HC158P is a high-speed CMOS Quad 2-line to 1-line Data Selector/Multiplexer manufactured by Hitachi. This device features a common data select input and four independent output enables, allowing for versatile data selection and multiplexing applications. It's part of the HC (High-speed CMOS) family, offering significantly improved speed and lower power consumption compared to traditional TTL logic.

Applications

  • Data Routing: Selecting one of two data sources to be routed to a common output.
  • Logic Function Generation: Implementing simple logic functions by selecting appropriate data inputs.
  • Parallel-to-Serial Conversion: Converting parallel data into a serial stream.
  • Address Decoding: Selecting memory locations or peripherals based on address lines.
  • Instrumentation and Measurement: Multiplexing signals from multiple sensors or measurement points.

Features

  • Quad 2-to-1 Multiplexer: Contains four independent 2-input multiplexers in a single package.
  • High-Speed Operation: Offers fast switching speeds due to its CMOS technology.
  • Low Power Consumption: Requires minimal power, making it suitable for battery-powered applications.
  • TTL Compatibility: Input logic levels are compatible with standard TTL logic.
  • Wide Operating Voltage Range: Operates over a wide voltage range, typically 2V to 6V.
  • DIP Package: Available in a Dual In-line Package (DIP) for easy prototyping and breadboarding.

Benefits

  • Versatile Data Selection: Provides flexible data selection capabilities for a wide range of applications.
  • Improved System Performance: Enhances system performance due to its high-speed operation.
  • Reduced Power Consumption: Minimizes power consumption, extending battery life in portable devices.
  • Simplified System Design: Simplifies system design by integrating multiple multiplexers into a single chip.
  • Easy Implementation: Easy to implement in digital circuits due to its standard TTL compatibility and DIP package.

Additional Details

The HD74HC158P's operation is controlled by a common select input (S). When S is LOW, the A input of each multiplexer is selected; when S is HIGH, the B input is selected. Each multiplexer also has an independent output enable (OE) input. When OE is HIGH, the output is disabled (HIGH impedance state), allowing for busing applications. The device is commonly used in memory systems, data acquisition systems, and control systems. Its high speed and low power consumption make it an ideal choice for modern digital designs. Further details on switching characteristics, timing diagrams, and absolute maximum ratings can be found in the device's datasheet.

You May Also Be Interested in

Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess