EN
  • EN
  • DE

HD74HC597FPEL-SOP5.2

Part No HD74HC597FPEL-SOP5.2
Manufacturer Hitachi, Ltd
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0712+
Reference case SOP16-5.2MM
Manufacturer Hitachi, Ltd
Manufacturer Homepage www.renesas.com/eng
Win Source Part Number 723804-HD74HC597FPEL-SOP5.2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HD74HC597FPEL-SOP5.2 CAD Model

Description

The HD74HC597FPEL-SOP5.2 is an 8-bit shift register with a parallel output latch belonging to the Hitachi High-speed CMOS logic family. This device combines the functions of a serial-in, parallel-out shift register with an 8-bit storage register. Data is shifted serially into the shift register on each positive-going clock edge. The data in the shift register can then be transferred to the output latch by applying a HIGH level to the latch enable (LE) input. The parallel outputs (QA-QH) provide the stored data.

Applications

  • Serial-to-parallel data conversion
  • Remote control systems
  • Display drivers
  • Keyboard scanning
  • Interface circuits

Features

  • 8-bit shift register: Stores eight bits of serial data.
  • Parallel output latch: Provides parallel outputs for the stored data.
  • Serial input (SI): Accepts serial data.
  • Clock input (CLK): Clocks data into the shift register.
  • Latch enable (LE): Transfers data from the shift register to the output latch.
  • High-speed operation: Offers faster switching speeds compared to standard CMOS logic.
  • Low power consumption: CMOS technology ensures minimal power dissipation.
  • Wide operating voltage range: Typically operates from 2V to 6V.
  • High noise immunity: Provides reliable operation in noisy environments.

Benefits

  • Simplified serial-to-parallel data conversion.
  • Reduced component count in interface circuits.
  • Enhanced system reliability with high noise immunity.
  • Flexible design options with a wide operating voltage range.
  • Efficient data storage and retrieval.

Additional Details

The HD74HC597FPEL-SOP5.2 is available in a SOP (Small Outline Package). This package provides a compact footprint for surface-mount applications. Data is shifted into the register on the positive-going edge of the clock pulse. When the latch enable (LE) input is HIGH, the data in the shift register is transferred to the output latch, and the parallel outputs (QA-QH) reflect the stored data. When LE is LOW, the output latch retains its previous state. The device is widely used in applications requiring serial-to-parallel data conversion, such as driving displays, interfacing with microcontrollers, and implementing remote control systems. Proper decoupling with capacitors close to the power supply pins is recommended. Refer to the datasheet for detailed electrical characteristics, timing diagrams, and application notes. The device provides a reliable and efficient solution for serial-to-parallel data conversion in various digital systems.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4135 $59.5485
27+ $4.4421 $119.9367
41+ $4.3035 $176.4435
56+ $4.1649 $233.2344
72+ $4.0263 $289.8936
96+ $3.6094 $346.5024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess