EN
  • EN
  • DE

HD74HCT138RPEL

Part No HD74HCT138RPEL
Manufacturer Hitachi, Ltd
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2004+
Reference case SOP16
Manufacturer Hitachi, Ltd
Manufacturer Homepage www.renesas.com/eng
RoHS State Request Verification
Win Source Part Number 745994-HD74HCT138RPEL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HD74HCT138RPEL CAD Model

Description

The HD74HCT138RPEL is a high-speed CMOS 3-to-8 line decoder/demultiplexer manufactured by Hitachi. It is designed to decode three binary address inputs to activate one of eight outputs. The device features high noise immunity and low power consumption.

Applications

  • Memory address decoding
  • Data routing
  • Chip selection
  • Logic circuit multiplexing
  • Instrumentation and control systems

Features

  • 3-to-8 Line Decoding/Demultiplexing
  • High-Speed CMOS Logic
  • Low Power Consumption
  • High Noise Immunity
  • Enable Inputs for Expansion
  • Available in DIP and SOP Packages

Benefits

  • Simplifies complex decoding tasks in digital systems.
  • Reduces power consumption in battery-powered applications.
  • Provides reliable operation in noisy environments.
  • Allows for easy expansion of the decoding capability.
  • Facilitates easy integration with other logic components.

Additional Details

The HD74HCT138RPEL is typically supplied in a standard SOIC (Small Outline Integrated Circuit) package. The device operates with a supply voltage of 4.5V to 5.5V. It offers a propagation delay of approximately 15 ns. The enable inputs allow for easy cascading of multiple decoders to create larger decoding arrays. It's commonly used in microprocessor-based systems to select one of multiple memory devices or peripherals.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
910+ $0.0635 $57.7850
2,225+ $0.0520 $115.7000
3,410+ $0.0508 $173.2280
4,765+ $0.0485 $231.1025
6,100+ $0.0474 $289.1400
8,110+ $0.0427 $346.2970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,262 pieces
MOQ: 910 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess