EN
  • EN
  • DE

HD74LS245

Part No HD74LS245
Manufacturer Hitachi, Ltd
Description OCTAL BUS TRANCEIVERS (WITH THREE STATE OUTPUTS)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Hitachi, Ltd
Win Source Part Number 1179582-HD74LS245
Manufacturer Homepage www.renesas.com/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HD74LS245 CAD Model

Description

The HD74LS245 is an octal bus transceiver with three-state outputs manufactured by Hitachi. This device is designed for asynchronous two-way communication between data buses. It is commonly used in microprocessor systems to interface memory, peripherals, and other devices to the system bus.

Applications:

  • Microprocessor Bus Interface: Connecting microprocessors to memory and peripheral devices.
  • Data Bus Isolation: Isolating sections of a data bus to prevent signal loading and improve performance.
  • Bidirectional Data Transfer: Facilitating two-way communication between different system components.
  • Peripheral Interfacing: Connecting external devices to a microprocessor system.
  • Line Driving: Increasing the drive capability of data signals for transmission over longer distances.

Features:

  • Octal Transceiver: Contains eight independent transceiver channels.
  • Three-State Outputs: Allows outputs to be placed in a high-impedance state, effectively disconnecting the device from the bus.
  • Bidirectional Operation: Supports data transfer in both directions.
  • Direction Control Input: Determines the direction of data flow.
  • Low Power Consumption: Designed for low power dissipation.
  • TTL Compatibility: Compatible with standard TTL logic levels.

Benefits:

  • Improved Bus Performance: Transceivers isolate bus sections, reducing capacitive loading and improving signal integrity.
  • Flexible System Design: Bidirectional operation simplifies system architecture.
  • Increased System Reliability: High noise immunity minimizes the effects of noise on system operation.
  • Simplified Board Layout: Octal configuration reduces component count and simplifies board layout.
  • Easy Integration: TTL compatibility ensures easy integration with existing TTL logic circuits.

Additional Details:

The HD74LS245 has eight A ports, eight B ports, a direction control input (DIR), and an output enable input (OE). When OE is low, the device is enabled. The direction of data flow is determined by the DIR input. When DIR is high, data flows from A to B; when DIR is low, data flows from B to A. When OE is high, the outputs are in a high-impedance state. The HD74LS245 is available in various package types, including DIP and SOIC, with an operating temperature range typically from 0°C to +70°C.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9252 $60.1380
155+ $0.7588 $117.6140
240+ $0.7357 $176.5680
325+ $0.7115 $231.2375
420+ $0.6884 $289.1280
565+ $0.6168 $348.4920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess