EN
  • EN
  • DE

HD74LS90P

Part No HD74LS90P
Manufacturer Hitachi, Ltd
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Hitachi, Ltd
Manufacturer Homepage www.renesas.com/eng
RoHS State Request Verification
Win Source Part Number 738505-HD74LS90P
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HD74LS90P CAD Model

Description

The HD74LS90P is a decade counter manufactured by Hitachi, Ltd. It's a monolithic counter that provides a divide-by-two and a divide-by-five counter in a single package. These counters can be connected to create a divide-by-ten (decade) counter or used independently. It's commonly used in frequency dividers, digital clocks, and other counting applications.

Applications

  • Frequency Dividers
  • Digital Clocks
  • Timers
  • Counters
  • Digital Displays
  • Control Systems

Features

  • Divide-by-Two Counter: Provides a single-stage flip-flop for dividing the input frequency by two.
  • Divide-by-Five Counter: Provides a four-stage counter for dividing the input frequency by five.
  • BCD Output: Provides a Binary Coded Decimal output for easy interfacing with displays.
  • Reset Inputs: Provides asynchronous reset inputs to clear the counter.
  • Low Power Consumption: LS (Low-power Schottky) TTL technology for low power operation.
  • High Speed: Offers moderate switching speeds suitable for various applications.

Benefits

  • Versatile Counting: Can be configured as a divide-by-two, divide-by-five, or divide-by-ten counter.
  • Easy Interface: BCD output simplifies interfacing with digital displays and other digital systems.
  • Simplified Design: Integrated functionality reduces external component count.
  • Reduced Power Consumption: Low-power Schottky TTL technology minimizes power dissipation.

Additional Details

The HD74LS90P operates from a 5V power supply. The reset inputs allow for asynchronous clearing of the counter. The BCD output provides a convenient way to display the count value. The LS TTL technology ensures compatibility with other TTL logic devices. The counter can be cascaded to create counters with larger division ratios. The maximum clock frequency is specified in the datasheet. The operating temperature range typically spans from 0°C to +70°C. This counter is commonly used in applications requiring frequency division or counting operations, and is valued for its ease of use and availability.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6900 $59.1800
53+ $2.2072 $116.9816
82+ $2.1379 $175.3078
112+ $2.0686 $231.6832
145+ $2.0005 $290.0725
194+ $1.7937 $347.9778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,980 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess