EN
  • EN
  • DE

SPA15N60C3

Part No SPA15N60C3
Manufacturer Infineon Technologies
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 650V 15A TO-220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 650V
Continuous Drain Current at 25°C 15A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 3.9V @ 675μA
Max Gate Charge 63nC @ 10V
Max Input Capacitance 1660pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 34W (Tc)
Maximum Rds On at Id,Vgs 280 mOhm @ 9.4A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package PG-TO220-FP
Dimension TO-220-3 Full Pack
Win Source Part Number 065911-SPA15N60C3
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPA15N60C3 CAD Model

Description

The SPA15N60C3 is a CoolMOS™ power MOSFET manufactured by Infineon Technologies. It's designed for high-efficiency switching applications, featuring low on-resistance and fast switching speeds. This MOSFET is commonly used in power supplies, lighting systems, and other applications that require efficient power conversion.

Applications

  • Switched-Mode Power Supplies (SMPS): Used in power supplies for computers, servers, and other electronic devices.
  • Lighting: Employed in electronic ballasts for fluorescent lamps and LED drivers.
  • Uninterruptible Power Supplies (UPS): Integrated in UPS systems to provide backup power.
  • Motor Drives: Utilized in motor control applications for efficient power switching.
  • DC-DC Converters: Used in DC-DC converters for voltage regulation and power management.

Features

  • CoolMOS™ Technology: Provides very low on-resistance (RDS(on)) for reduced power losses.
  • Fast Switching Speed: Enables high-frequency operation and improved efficiency.
  • Low Gate Charge (Qg): Reduces switching losses and improves efficiency.
  • Avalanche Rated: Offers robustness against voltage spikes and transient conditions.
  • Integrated Gate Resistor: Simplifies design and reduces external component count.
  • RoHS Compliant: Meets environmental standards for hazardous substance content.

Benefits

  • High Efficiency: Reduces power consumption and heat generation, leading to lower operating costs.
  • Improved System Reliability: Offers robust performance and protection against voltage transients.
  • Simplified Design: Reduces external component count and simplifies circuit design.
  • Reduced Cooling Requirements: Low power losses minimize the need for bulky heat sinks.
  • Compact Design: Enables smaller and more efficient power supply designs.

The SPA15N60C3 features a high breakdown voltage, making it suitable for high-voltage applications. Its low on-resistance minimizes conduction losses, contributing to overall system efficiency. The fast switching speed reduces switching losses, further enhancing efficiency. This MOSFET is typically packaged in a through-hole or surface-mount package for easy integration into circuit boards.

You May Also Be Interested in

Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6861 $50.5830
75+ $1.3835 $103.7625
115+ $1.3403 $154.1345
155+ $1.2970 $201.0350
200+ $1.2538 $250.7600
270+ $1.1241 $303.5070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess