EN
  • EN
  • DE

BLF177R

Part No BLF177R
Manufacturer Ampleon USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description HF/VHF POWER VDMOS TRANSISTOR  (
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr Ampleon USA Inc.
Series BLF
Package Bulk
Product Status Active
Technology MOSFET
Configuration N-Channel
Frequency 108MHz
Gain 19dB
Voltage - Test 50 V
Current Rating (Amps) 2.5mA
Current - Test 700 mA
Power - Output 150W
Voltage - Rated 125 V
Mounting Type Chassis Mount
Package / Case SOT-121B
Supplier Device Package SOT121B
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 864276-BLF177R
Ultra Librarian 3D Model Ultra Librarian BLF177R CAD Model

Description

The Ampleon BLF177R is a 175W LDMOS RF transistor that operates at frequencies up to 2.2 GHz. It is designed for use in a variety of high-power RF applications, including base stations, mobile repeaters, and microwave amplifiers. The BLF177R is a highly efficient and reliable transistor that offers excellent performance and value.

Features

175W LDMOS RF transistor Frequency range: 0.1 to 2.2 GHz High efficiency: up to 75% Excellent linearity Rugged construction RoHS compliant Applications

Base stations Mobile repeaters Microwave amplifiers Satellite communications Radar systems Electronic warfare systems Description

The Ampleon BLF177R is a state-of-the-art LDMOS RF transistor that offers excellent performance and value. It is designed for use in a variety of high-power RF applications, including base stations, mobile repeaters, and microwave amplifiers. The BLF177R is a highly efficient and reliable transistor that can deliver up to 175W of output power at frequencies up to 2.2 GHz.

The BLF177R is manufactured using Ampleon's latest LDMOS process technology, which results in a transistor with excellent linearity and low distortion. It is also a very rugged transistor that can withstand high operating temperatures and voltages. The BLF177R is RoHS compliant and is available in a variety of package options.

Benefits

The Ampleon BLF177R offers a number of benefits over other LDMOS RF transistors, including:

High efficiency: The BLF177R can achieve efficiencies of up to 75%, which can lead to significant savings in energy costs. Excellent linearity: The BLF177R has low distortion, which is important for applications such as base stations and microwave amplifiers. Rugged construction: The BLF177R is a very rugged transistor that can withstand high operating temperatures and voltages. RoHS compliant: The BLF177R is RoHS compliant, making it a good choice for environmentally conscious applications. Conclusion

The Ampleon BLF177R is a high-performance LDMOS RF transistor that is ideal for a variety of high-power RF applications. It offers excellent efficiency, linearity, and ruggedness, making it a good choice for demanding applications.

You May Also Be Interested in

NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess