The HD74LVC08 is a quad 2-input AND gate belonging to the 74LVC family of logic gates. Manufactured by Hitachi, this device is designed for low-voltage operation and high-speed performance, making it suitable for a wide range of digital logic applications.
Applications:
- Logic circuits in digital systems
- Data processing
- Signal routing
- Control systems
- Consumer electronics
Features:
- Low voltage operation: Typically 1.65V to 3.6V
- High-speed performance: Propagation delay times are very short.
- Low power consumption: Minimizes energy usage in battery-powered devices.
- Wide operating temperature range.
- Quad 2-input AND gate configuration.
- Output drive capability: Provides sufficient current to drive other logic gates.
Benefits:
- Improved system performance due to high-speed operation.
- Reduced power consumption, leading to longer battery life in portable devices.
- Simplified circuit design with the quad AND gate configuration.
- Enhanced system reliability with wide operating temperature range.
- Direct compatibility with other low-voltage logic devices.
Additional Details:
The HD74LVC08 comes in various packages, including SOP (Small Outline Package) and TSSOP (Thin Shrink Small Outline Package), to accommodate different board densities and assembly requirements. The device's inputs are designed with hysteresis to improve noise immunity. The outputs are capable of driving a moderate capacitive load, making it versatile for different applications. The propagation delay time is typically in the nanosecond range, depending on the supply voltage and temperature. The quiescent current is very low, further contributing to energy efficiency.
This AND gate performs the logical AND function on its two inputs. The output is HIGH only when both inputs are HIGH; otherwise, the output is LOW. This functionality is fundamental to digital logic and is used in many combinational logic circuits. It is a reliable and efficient component for digital designs.