The HM514265CJ-6 is a dynamic random-access memory (DRAM) chip manufactured by Hitachi, Ltd. This memory component is designed for systems requiring substantial memory capacity coupled with relatively fast access times. DRAM is widely used as main system memory in computers and other digital devices due to its high density and cost efficiency.
Applications
- Main memory in computer systems
- Graphics cards
- Video game consoles
- Printers
- Digital signal processing (DSP) systems
- Embedded systems
Features
- Large memory capacity, allowing for more data and programs to be stored.
- Fast page mode operation for faster access to sequential data within a page.
- Low power consumption, beneficial for energy-sensitive applications.
- TTL compatible inputs and outputs for easy interfacing with digital logic circuits.
Benefits
- Increased system performance by enabling larger programs and data sets to be loaded and processed.
- Cost-effective memory solution for systems with high RAM requirements.
- Simplified system design through easy interfacing with standard digital logic.
Technical Specifications
The HM514265CJ-6 is typically organized as 256K x 16 bits or 512K x 8 bits. It features an access time of around 60 ns. The operating voltage is typically 5V ±10%. The device is commonly packaged in a SOJ (Small Outline J-lead) package. The operating temperature range is generally from 0°C to +70°C, making it suitable for many consumer and industrial environments.
Like all DRAM, this chip requires periodic refresh cycles to maintain the stored data. Its primary strength lies in its combination of relatively high speed and significant memory density, making it a practical choice for a broad range of applications.