EN
  • EN
  • DE

XC18V02VQ44AEN

Part No XC18V02VQ44AEN
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1105203-XC18V02VQ44AEN
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC18V02VQ44AEN CAD Model

Description

The Xilinx XC18V02VQ44AEN is a high-density, in-system programmable configuration PROM (programmable read-only memory) designed specifically for configuring Xilinx FPGAs (Field-Programmable Gate Arrays). This device allows for the efficient and reliable storage of configuration data, which is essential for the proper operation of Xilinx FPGAs.

Applications:

  • FPGA Configuration Storage: Primary application is storing configuration bitstreams for Xilinx FPGAs.
  • Embedded Systems: Used in a variety of embedded systems where non-volatile storage of configuration data is required.
  • Telecommunications: Employed in telecommunication infrastructure for configuring FPGAs used in signal processing and routing.
  • Industrial Control: Utilized in industrial automation systems where FPGAs control machinery and processes.
  • Aerospace and Defense: Found in aerospace and defense applications requiring reliable and secure configuration storage.

Features:

  • In-System Programmable (ISP): Allows for easy reprogramming and updates without removing the device from the circuit board.
  • High Density: Provides ample storage capacity for complex FPGA configurations.
  • Non-Volatile Memory: Retains data even when power is removed, ensuring reliable startup.
  • Fast Access Time: Enables quick loading of configuration data, minimizing FPGA startup time.
  • VQ44 Package: Surface mount, easy to integrate into most PCB designs.

Benefits:

  • Simplified Configuration: Streamlines the process of configuring Xilinx FPGAs.
  • Flexibility: Enables easy updates and modifications to FPGA designs without physical device replacement.
  • Reliability: Ensures reliable storage of configuration data, reducing the risk of system failures.
  • Cost-Effectiveness: Provides a cost-efficient solution for FPGA configuration compared to other memory technologies.
  • Reduced Development Time: Accelerates development cycles by simplifying the configuration process.

Additional Details:

The XC18V02VQ44AEN features a storage capacity of 2 Mbits (256K x 8). It operates at 3.3V. The VQ44 package is a 44-pin VQFP (Very Thin Quad Flat Pack). It supports serial and parallel programming interfaces. This device is commonly used in applications where reliable, non-volatile storage is critical for FPGA operation. The extended temperature range makes it suitable for harsh environments.

You May Also Be Interested in

Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Kemet
Need more? Email Us
Agere Systems
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess