EN
  • EN
  • DE

P65THR103L254

Part No P65THR103L254
Manufacturer Apem Inc.
Catalog OEM Parts (O - R)
Description DIP Rotary Switch P60 10MM Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Material Gold
RoHS Non-Compliant
Win Source Part Number 1083617-P65THR103L254
Categories OEM Parts(O-R)
Manufacturer Apem Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian P65THR103L254 CAD Model

Description

The P65THR103L254 is a series 6000 Miniature Rocker Switch manufactured by APEM. These switches are designed for a variety of applications where a compact and reliable switching solution is needed. They offer a durable construction and are available in various configurations.

Applications:

  • Instrumentation panels
  • Control panels
  • Telecommunications equipment
  • Medical equipment
  • Small appliances
  • Handheld devices

Features:

  • Miniature rocker switch design
  • Through-hole mounting
  • Various switching functions (e.g., SPST, SPDT, DPST, DPDT)
  • High electrical endurance
  • Various actuator styles and colors
  • RoHS compliant
  • UL and cUL certifications available

Benefits:

  • Compact size allows for use in space-constrained applications
  • Durable construction ensures long-lasting performance
  • Wide range of options to suit different application needs
  • Easy to integrate into existing designs
  • Provides reliable switching functionality
  • Meets industry safety standards

Additional Details:

The P65THR103L254 likely specifies a particular configuration of the Series 6000 rocker switch. 'P65' suggests a specific housing or actuator design, potentially with a certain level of environmental protection. 'THR' indicates through-hole mounting. '103' possibly refers to a specific electrical circuit or rating (e.g., 1 pole, 3 positions) or a combination of switch characteristics, while 'L254' probably describes the lever or actuator and its color or material. The switch is designed to be easily mounted on PCBs and provides a tactile switching action. Detailed specifications including contact ratings, operating temperature range, and dimensions, can be found in the product datasheet from APEM.

You May Also Be Interested in

Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
World Produts Inc.
Need more? Email Us
KOA Speer
Need more? Email Us
World Produts Inc.
Need more? Email Us
KOA Speer
Need more? Email Us
Intel
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
World Produts Inc.
Need more? Email Us
Intel
Lowest to $18.4668

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess