EN
  • EN
  • DE

HVU355BTRF

Part No HVU355BTRF
Manufacturer Hitachi, Ltd
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1063721-HVU355BTRF
Categories OEM Parts(F-I)
Manufacturer Hitachi, Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HVU355BTRF CAD Model

Description

The HVU355BTRF is a variable capacitance diode, also known as a varactor or varicap diode, manufactured by Hitachi, Ltd. This diode's capacitance changes with the reverse voltage applied, making it ideal for circuits that require voltage-controlled capacitance tuning.

Applications:

  • Voltage-Controlled Oscillators (VCOs): The HVU355BTRF is often used in VCOs to modulate the oscillation frequency through voltage control.
  • Tunable Filters: Its variable capacitance is harnessed in tunable filters to adjust the center frequency electronically.
  • FM Modulators/Demodulators: It finds application in FM circuits, where its capacitance variation enables efficient frequency modulation and demodulation.
  • Parametric Amplifiers: The diode is used in parametric amplifiers to amplify signals by varying the reactance.
  • Automatic Frequency Control (AFC) Circuits: Used in AFC circuits to maintain stable frequency in receivers and other communication equipment.

Features:

  • Voltage-Variable Capacitance: The most important feature is the change in capacitance with applied reverse voltage.
  • Low Series Resistance: Minimizes losses and enhances performance in high-frequency applications.
  • High Tuning Ratio: Provides a broad capacitance variation range for effective tuning.
  • Fast Response Time: Allows rapid adjustments in dynamic tuning systems.
  • Small Package: Typically available in compact surface-mount packages for high-density PCB layouts.

Benefits:

  • Precise Tuning: Provides accurate control over frequency in tunable circuits.
  • Improved Signal Quality: Low series resistance enhances signal clarity and reduces noise.
  • Simplified Implementation: Makes voltage-controlled tuning easier to implement in diverse circuits.
  • Compact Design: Allows for smaller and more efficient circuit designs.
  • Wide Range of Applications: Adaptable for use in multiple applications requiring voltage-controlled capacitance.

Additional Details:

For detailed specifications such as capacitance range, voltage characteristics, and series resistance, it is essential to refer to the official datasheet for the HVU355BTRF from Hitachi. These specifications are crucial for optimal circuit design. The diode is constructed from silicon and may include passivation layers for enhanced reliability. The surface mount packaging promotes efficient automated assembly.

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess