EN
  • EN
  • DE

SI-7SGR0856MA-T

Part No SI-7SGR0856MA-T
Manufacturer Hitachi, Ltd
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Hitachi, Ltd
Win Source Part Number 322927-SI-7SGR0856MA-T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI-7SGR0856MA-T CAD Model

Description

The SI-7SGR0856MA-T is a DC-DC step-down converter manufactured by Hitachi, Ltd. It is designed for use in a variety of power management applications where efficient voltage conversion is required. This module provides a regulated output voltage from a higher input voltage, making it suitable for devices powered by batteries or other unregulated power sources. Its compact design and integrated features make it easy to implement in space-constrained environments.

Applications

  • Point-of-load regulation in electronic devices.
  • Battery-powered portable devices.
  • Power supplies for microcontrollers and digital circuits.
  • Consumer electronics.
  • Industrial control systems.

Features

  • High efficiency: Minimizes power loss and heat generation.
  • Integrated MOSFET: Simplifies the design and reduces the number of external components.
  • Overcurrent protection: Protects the device and the load from damage due to excessive current.
  • Thermal shutdown: Prevents overheating and ensures reliable operation.
  • Compact surface mount package: Facilitates easy integration into various applications.

Benefits

  • Extended battery life: High efficiency conversion prolongs the operational time of battery-powered devices.
  • Reliable performance: Protection features ensure stable and safe operation under various conditions.
  • Simplified design: Integrated components reduce the complexity and cost of the power supply circuit.
  • Space-saving solution: Compact package allows for integration into densely populated PCBs.
  • Improved system stability: Regulated output voltage maintains consistent performance of connected devices.

Additional Details

The SI-7SGR0856MA-T operates with a wide input voltage range, typically from 4.5V to 28V, and provides a fixed or adjustable output voltage depending on the specific configuration. The switching frequency is optimized to balance efficiency and component size. Detailed specifications, including the exact output voltage, maximum output current, and operating temperature range, can be found in the product datasheet available from Hitachi, Ltd.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Silan
Lowest to $0.1964
Semtech Corporation
Lowest to $0.2529
ON Semiconductor
Lowest to $0.8593
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess