EN
  • EN
  • DE

HMC218MS8

Part No HMC218MS8
Manufacturer Hittite
Description GaAs MMIC SMT DOUBLEBALANCED MIXER, 4.5 - 6 GHz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Hittite
Win Source Part Number 1181142-HMC218MS8
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC218MS8 CAD Model

Description

The HMC218MS8 is a GaAs MMIC SPDT (Single Pole Double Throw) switch from Hittite Microwave Corporation (now Analog Devices). It's designed for use in a variety of RF and microwave applications, including test and measurement equipment, communication systems, and radar applications. This switch offers a combination of high isolation, low insertion loss, and fast switching speed.

Applications:

  • Test and measurement equipment
  • Communication systems
  • Radar systems
  • Switch matrices
  • Frequency hopping systems

Features:

  • High isolation (typically 40 dB at 1 GHz)
  • Low insertion loss (typically 0.5 dB at 1 GHz)
  • Fast switching speed (typically 3 ns)
  • Single positive control voltage (+3V to +5V)
  • Non-reflective design
  • Small MSOP8 package

Benefits:

  • Improved signal isolation, reducing unwanted signal leakage
  • Minimal signal attenuation, preserving signal strength
  • Fast switching, enabling rapid signal routing
  • Simplified control interface
  • Reduced signal reflections, improving signal integrity
  • Compact design, saving board space

The HMC218MS8 delivers high isolation, minimizing signal leakage and preventing interference between channels. Its low insertion loss ensures that signals are transmitted with minimal attenuation, preserving signal quality. The fast switching speed allows for rapid signal routing and selection. A single positive control voltage simplifies the control circuitry, and the non-reflective design minimizes signal reflections, further enhancing signal integrity. The compact MSOP8 package allows for dense board layouts. The HMC218MS8 is well-suited for applications requiring reliable and high-performance switching.

Additional details: Consult the Analog Devices datasheet for complete specifications, application notes, and handling precautions.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.4144 $61.8016
32+ $3.6221 $115.9072
50+ $3.5089 $175.4450
69+ $3.3957 $234.3033
88+ $3.2825 $288.8600
118+ $2.9429 $347.2622
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess