EN
  • EN
  • DE

HMC436MS8G

Part No HMC436MS8G
Manufacturer Hittite
Description GaAs MMIC DPDT DIVERSITY SWITCH, 4.9 - 5.9 GHz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Hittite
Win Source Part Number 1181289-HMC436MS8G
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC436MS8G CAD Model

Description

The HMC436MS8G is a GaAs MMIC (Monolithic Microwave Integrated Circuit) Voltage Variable Attenuator (VVA) manufactured by Hittite Microwave Corporation (now Analog Devices). It's designed to provide precise amplitude control of microwave signals, offering a wide attenuation range and excellent linearity.

Applications:

  • Automatic Gain Control (AGC) Circuits: Stabilizes signal levels in receiver systems.
  • Power Control: Regulates output power in transmitter systems.
  • Amplitude Modulation: Enables precise control of signal amplitude for modulation schemes.
  • Test and Measurement Equipment: Utilized in signal generators and network analyzers.
  • Military and Aerospace: Phased array radar and electronic warfare systems.

Features:

  • Wide Attenuation Range: Provides a large dynamic range for signal control.
  • Low Insertion Loss: Minimizes signal loss in the unattenuated state.
  • Fast Switching Speed: Allows for rapid adjustments to attenuation levels.
  • High Linearity: Ensures minimal distortion of the signal during attenuation.
  • Single Control Voltage: Simplifies biasing and control circuitry.
  • Compact Size: Small surface-mount package for high-density applications.

Benefits:

  • Precise Amplitude Control: Enables accurate adjustment of signal levels in various applications.
  • Improved System Performance: Low insertion loss and high linearity minimize signal degradation.
  • Enhanced System Responsiveness: Fast switching speed allows for quick adaptation to changing signal conditions.
  • Simplified System Design: Single control voltage simplifies bias and control circuitry.
  • Reduced Board Space: Compact package allows for high-density circuit design.

Technical Details:

The HMC436MS8G operates with a single control voltage. Detailed specifications, including attenuation range versus control voltage, can be found in the official Analog Devices datasheet.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7090 $58.2540
13+ $7.9664 $103.5632
20+ $7.7175 $154.3500
27+ $7.4685 $201.6495
35+ $7.2196 $252.6860
47+ $6.4727 $304.2169
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 550 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess