EN
  • EN
  • DE

HMC500LP3

Part No HMC500LP3
Manufacturer Hittite
Description GaAs HBT VECTOR MODULATOR 1.8 - 2.2 GHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Hittite
Win Source Part Number 1181353-HMC500LP3
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC500LP3 CAD Model

Description

The HMC500LP3 from Hittite is a GaAs pHEMT MMIC Low Noise Amplifier (LNA) designed for applications in the 2.2 to 3.0 GHz frequency range. This LNA offers exceptional noise figure and high gain, making it suitable for various receiver front-end applications.

Applications

  • Wireless Infrastructure: Used in base stations and repeaters to improve receiver sensitivity.
  • Satellite Communications: Employed in LNBs (Low Noise Block downconverters) for satellite receivers.
  • Test and Measurement Equipment: Utilized in spectrum analyzers and signal generators to enhance signal detection.
  • Military and Defense: Integrated into radar systems and communication equipment for improved performance.
  • WiMAX Applications: Suitable for WiMAX receiver front-ends.

Features

  • High Gain: Typically provides a gain of 22 dB, amplifying weak signals effectively.
  • Low Noise Figure: Offers a noise figure as low as 1.3 dB, minimizing unwanted noise.
  • Wide Bandwidth: Operates effectively across the 2.2 to 3.0 GHz frequency range.
  • Output IP3: Features a high output IP3 (3rd order intercept point) of +23 dBm for improved linearity.
  • Single Supply Voltage: Operates with a single positive supply voltage (+3V to +5V), simplifying power supply design.
  • Surface Mount Package: Available in a compact 3x3 mm SMT package for easy integration.

Benefits

  • Improved Receiver Sensitivity: The low noise figure enhances the receiver's ability to detect weak signals.
  • Increased Communication Range: The high gain amplifies signals, extending the communication range.
  • Enhanced Signal Quality: The high output IP3 minimizes distortion, resulting in cleaner signals.
  • Simplified System Design: Single supply operation and SMT package simplify integration into existing systems.
  • Reliable Performance: Designed with GaAs pHEMT technology for high reliability and consistent performance.

Additional Details

The HMC500LP3 requires minimal external components for operation. Input and output matching can be optimized for specific applications using external components. The device is typically biased with a drain voltage of 3V to 5V and a drain current of approximately 60 mA. It's crucial to follow the manufacturer's recommendations for biasing and impedance matching to achieve optimal performance. The small form factor and high performance make it suitable for space-constrained applications.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.3924 $70.7848
4+ $29.0401 $116.1604
7+ $28.1325 $196.9275
9+ $27.2250 $245.0250
11+ $26.3175 $289.4925
15+ $23.5950 $353.9250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess