EN
  • EN
  • DE

P2F16104

Part No P2F16104
Manufacturer Hoffman Enclosures, Inc.
Catalog OEM Parts (O - R)
Description PROLINE G2 Frames, 1600x1000x400mm, Lt G
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1084599-P2F16104
Categories OEM Parts(O-R)
Manufacturer Hoffman Enclosures, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian P2F16104 CAD Model

Description

The Hoffman Enclosures P2F16104 is a component likely related to their range of electrical enclosures. Given the part number structure, it suggests a specific dimension or feature related to a particular series of enclosures. Hoffman Enclosures is a well-known manufacturer of enclosures designed to protect sensitive electrical and electronic equipment from harsh environments.

While precise application details are difficult to ascertain without the exact product specification sheet, the P2F16104 component is most likely used in:

  • Electrical control panels: Providing a secure housing for circuit breakers, relays, and other control components.
  • Networking and communication equipment enclosures: Protecting switches, routers, and other network devices from dust, moisture, and temperature extremes.
  • Industrial automation systems: Housing PLCs, HMIs, and other automation equipment in factories and other industrial settings.
  • Outdoor electrical installations: Protecting electrical equipment from the elements, such as rain, snow, and UV radiation.
  • Data centers: Enclosing sensitive electronic equipment to maintain optimal operating conditions and security.

Features

  • Durable construction: Made from robust materials like steel, stainless steel, or aluminum, depending on the specific enclosure type.
  • Environmental protection: Designed to meet NEMA and IP ratings for protection against dust, water, and corrosion.
  • Secure access: Equipped with locking mechanisms to prevent unauthorized access to the enclosed equipment.
  • Flexible mounting options: Available with various mounting options for wall, floor, or pole mounting.
  • Customizable configurations: Can be customized with various accessories, such as cable entry glands, ventilation systems, and internal mounting panels.

Benefits

  • Protection of critical equipment: Prevents damage to sensitive electrical and electronic equipment from environmental factors.
  • Improved system reliability: Ensures consistent performance of equipment by maintaining optimal operating conditions.
  • Enhanced safety: Protects personnel from electrical hazards by providing a secure enclosure for live components.
  • Reduced downtime: Minimizes equipment failures and downtime by preventing damage from environmental factors.
  • Extended equipment lifespan: Prolongs the lifespan of equipment by protecting it from corrosion, dust, and other contaminants.

Without further detailed specification data, it's hard to provide specific details of dimensions or material type. However, in general, Hoffman enclosures meet industry standards (NEMA, UL, CSA, IEC) related to electrical safety and environmental protection.

You May Also Be Interested in

Essentra Components
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Yageo
Need more? Email Us
World Produts Inc.
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
KOA Speer
Need more? Email Us
World Produts Inc.
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess