EN
  • EN
  • DE

SF-1016-002

Part No SF-1016-002
Manufacturer Hoffman Enclosures, Inc.
Catalog OEM Parts ( S )
Description Enclosure Cooling Fan ABS Gray Grille ABS Gray 162 CFM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1092383-SF-1016-002
Categories OEM Parts( S )
Manufacturer Hoffman Enclosures, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SF-1016-002 CAD Model

Description

The SF-1016-002 is a filter fan from Hoffman Enclosures, Inc., designed to provide filtered air circulation within electrical enclosures. This filter fan helps to maintain a clean and cool environment inside the enclosure, protecting sensitive electronic components from dust, dirt, and excessive heat. By removing contaminants and dissipating heat, the SF-1016-002 contributes to the reliable and long-lasting operation of enclosed equipment.

Applications

  • Electrical enclosures housing sensitive electronic equipment
  • Control panels in industrial automation systems
  • Telecommunication equipment cabinets
  • Server racks and data centers
  • Outdoor kiosks and signage

Features

  • Filter media to capture dust and debris
  • Fan motor for air circulation
  • Protective grille to prevent accidental contact with the fan blades
  • Easy filter replacement design
  • Durable construction for long-term reliability
  • Compact size for space-saving installation

Benefits

  • Protects electronic components from dust, dirt, and other contaminants
  • Reduces heat buildup inside the enclosure, preventing component overheating
  • Extends the lifespan of enclosed equipment
  • Minimizes downtime due to equipment failure
  • Maintains optimal operating conditions for sensitive electronics
  • Easy to install and maintain

Additional Details

The SF-1016-002 filter fan utilizes a specific filter media designed to capture particles of a certain size. Regular filter replacement is crucial to maintain optimal airflow and filtration efficiency. The fan motor is designed for continuous operation and features built-in protection against overload. The grille is made of durable material to withstand physical impacts and prevent damage to the fan blades. Refer to the manufacturer's datasheet for detailed specifications, including airflow rate, power consumption, and filter replacement intervals. The installation process involves mounting the fan to the enclosure wall and connecting it to a power source.

You May Also Be Interested in

TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess