EN
  • EN
  • DE

CR32-201FV

Part No CR32-201FV
Manufacturer HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Catalog Chip Resistor - Surface Mount
Description Surface Mount Thick Film Chip Resistors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1129845-CR32-201FV
Categories Chip Resistor - Surface Mount
Manufacturer HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CR32-201FV CAD Model

Description

The CR32-201FV is a surface-mount chip resistor manufactured by HOKURIKU ELECTRIC INDUSTRY CO., LTD. It is a passive component designed to provide a specific resistance within an electronic circuit. Surface mount resistors are designed for automated assembly and offer space-saving advantages compared to through-hole components.

Applications

  • Signal termination in high-speed digital circuits
  • Current limiting in LED lighting applications
  • Voltage division in sensor circuits
  • Pull-up and pull-down resistors in microcontroller circuits
  • Filtering in analog circuits
  • Feedback resistors in operational amplifier circuits

Features

  • Surface Mount Design: Specifically designed for automated assembly using pick-and-place machines and reflow soldering.
  • Compact Size: Small footprint allows for high-density mounting on PCBs.
  • Stable Resistance Value: Provides a consistent resistance under varying operating conditions.
  • Protective Coating: Encapsulated in a protective layer to withstand environmental factors.
  • RoHS Compliant: Manufactured in compliance with the Restriction of Hazardous Substances directive.
  • Excellent Solderability: Terminations are designed for reliable solder joints.

Benefits

  • Space Savings: Enables denser circuit designs, reducing overall PCB size.
  • Reduced Assembly Costs: Compatible with automated assembly processes, lowering manufacturing costs.
  • Increased Reliability: Stable resistance and robust construction ensure long-term performance.
  • Improved Circuit Performance: Precise resistance values contribute to accurate circuit operation.
  • Environmental Compliance: RoHS compliance ensures that the product is environmentally friendly.

Additional Details

The CR32-201FV has a resistance value of 200 Ohms (201 indicates 20 x 10^1 Ohms). The power rating and tolerance depend on the specific datasheet from HOKURIKU ELECTRIC INDUSTRY CO., LTD. These resistors use a thick-film resistive element on a ceramic substrate, offering a good balance of stability and cost-effectiveness. The terminations are typically tin-plated for good solderability. It is essential to consult the datasheet for detailed specifications, including power rating, tolerance, temperature coefficient, and recommended soldering conditions. The "FV" suffix often indicates the packaging type, temperature coefficient, and tolerance, but the definitive interpretation requires referring to the official HOKURIKU documentation.

You May Also Be Interested in

Yageo
RES 26.7K OHM 1% 1/20W 0201
Lowest to $0.0007
Vishay
RES SMD 49.9 OHM 1% 1/20W 0201
Lowest to $0.0284
Panasonic
RES SMD 1.8M OHM 1% 1/10W 0603
Lowest to $0.0038
Vishay
RES SMD 11.3K OHM 1% 1/16W 0402
Lowest to $0.0332
Yageo
RES SMD 22.6K OHM 1% 1/10W 0603
Lowest to $0.0022
Yageo
RES 30K OHM 0.1% 1/20W 0201
Lowest to $0.0647
Vishay
RES SMD 270 OHM 1% 3/4W 1206
Lowest to $0.1212
Vishay
RES SMD 28.7K OHM 1% 1/10W 0603
Lowest to $0.0032
Rohm Semiconductor
RES 120 OHM 1% 1.5W 1206 WIDE
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess