Products specifications Report Issue?

Win Source Part Number 1063599-HT2820D
Categories OEM Parts(F-I)
Manufacturer Holtek
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HT2820D CAD Model

Description

The Holtek HT2820D is a highly integrated encoder IC designed for remote control applications. It is commonly used in various consumer electronics devices, offering a reliable and efficient solution for transmitting control signals.

Applications

  • Remote controls for televisions
  • Remote controls for DVD players
  • Remote controls for air conditioners
  • Remote controls for set-top boxes
  • Wireless toys and games

Features

  • Low power consumption: Optimized for battery-powered applications, ensuring longer battery life.
  • Multiple key inputs: Supports a variety of key inputs for different control functions.
  • Oscillator circuit: Integrated oscillator circuit simplifies the design and reduces external component count.
  • Transmission enable control: Allows for controlled transmission, reducing unnecessary power consumption.
  • Various data output formats: Offers flexibility in data output formats to suit different receiver requirements.

Benefits

  • Extended battery life: Low power consumption ensures prolonged operational time for battery-powered devices.
  • Simplified design: Integrated features reduce the need for external components, streamlining the design process.
  • Reliable performance: Provides stable and accurate signal transmission, ensuring reliable remote control functionality.
  • Cost-effective solution: Offers a balance of performance and cost, making it suitable for mass-market consumer electronics.
  • Versatile application: Can be used in a wide range of remote control applications, providing flexibility for different product designs.

Additional Details

The HT2820D typically operates with a supply voltage of 2.0V to 5.0V. It utilizes a CMOS process technology. The device is usually available in DIP or SOP packages, depending on the specific application requirements. The encoding format often includes address and data bits, allowing for a large number of unique device addresses, thus minimizing interference between different remote control devices. The duty cycle and carrier frequency are configurable, allowing for optimized performance in different environments. Proper PCB layout and component selection are important to ensure optimal performance and minimize signal interference.

You May Also Be Interested in

Intel
MPU Atom® Processor C3508 64bit 14nm 1.6GHz 1310-Pin FCBGA
Need more? Email Us
ECAD model for HW8076503693501S R3JX
GOOD-ARK Electronics
Rectifier Diode Schottky 60V 5A 3-Pin(2+Tab) TO-277 T/R
Need more? Email Us
ECAD model for GSGC0560S
Intel
Need more? Email Us
ECAD model for FSR1550PDB
ABB Embedded Power
G1M3SSK3-40120 - Abb G1M3SSK3-40120, 30MM Key Op 3POS Sw Spring Ret
Need more? Email Us
ECAD model for G1M3SSK3-40120
International Resistive
Need more? Email Us
ECAD model for GUS-QRC1284-131-KM
Eaton / Cutler Hammer
GJS8200AAM - Eaton Cutler-Hammer 200 AMP 4 POLE INDUSTRIAL CIRCUIT BREAKER
Need more? Email Us
ECAD model for GJS8200AAM
GOOD-ARK Electronics
ESD Transient Voltage Suppressors (TVS), Bi-Directional, Single Configuration 5V DFN1006 (0402)
Need more? Email Us
ECAD model for GSESLC5VD1006S-2B
Samtec Inc.
Headers & Wire Housings
Need more? Email Us
ECAD model for ISDM-22
Schurter Inc.
PWR ENT RCPT IEC320-C14 / Power Entry Connector Receptacle, Male Blades IEC 320-C14
Need more? Email Us
ECAD model for GSF1.0123.01

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention