EN
  • EN
  • DE

HT45R50

Part No HT45R50
Manufacturer Holtek
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Holtek
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825130-HT45R50
Ultra Librarian 3D Model Ultra Librarian HT45R50 CAD Model

Description

The HT45R50 is an A/D Type 8-Bit MCU with LCD Driver manufactured by Holtek. It's designed for applications requiring analog-to-digital conversion, LCD driving capabilities, and microcontroller functionality, all integrated into a single chip.

Applications:

  • LCD Thermostats
  • Handheld meters
  • Simple electronic scales
  • Small appliances with LCD displays
  • Remote control systems

Features:

  • 8-Bit MCU Core: Provides general-purpose processing capabilities for application logic.
  • Integrated LCD Driver: Directly drives LCD panels, simplifying display interfacing.
  • A/D Converter: Enables conversion of analog signals to digital format for processing.
  • Internal Oscillator: Reduces external component count and simplifies circuit design.
  • Multiple I/O Ports: Provides flexible interfacing with external devices and sensors.
  • Low-Voltage Reset: Ensures reliable operation in low-voltage conditions.

Benefits:

  • Reduced System Cost: Integration of LCD driver and A/D converter reduces the need for external components.
  • Simplified Design: Internal oscillator and low-voltage reset simplify circuit design and improve reliability.
  • Flexible Interface: Multiple I/O ports enable easy connection to a variety of sensors and external devices.
  • Low Power Consumption: Suitable for battery-powered applications.
  • Compact Solution: Integrates multiple functions into a single chip, saving board space.

Additional Details:

The HT45R50 typically includes features such as a Timer/Counter, PWM outputs, and various interrupt sources. It is often programmed using Holtek's dedicated development tools. The operating voltage range is generally between 2.2V and 5.5V. The LCD driver is capable of driving multiple LCD segments, and the A/D converter offers a resolution of 8-bits. Specific details such as the number of LCD segments, A/D converter channels, and memory sizes (program memory and data memory) may vary depending on the specific HT45R50 variant. Consult the device datasheet for precise specifications.

You May Also Be Interested in

Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5717 $60.0285
250+ $0.4689 $117.2250
385+ $0.4551 $175.2135
525+ $0.4401 $231.0525
680+ $0.4250 $289.0000
910+ $0.3812 $346.8920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess