Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 984182-HT6033
Categories OEM Parts(F-I)
Manufacturer Holtek
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HT6033 CAD Model

Description

The Holtek HT6033 is a low power voltage detector designed for use in a variety of applications.

  • Operating Voltage Range: 0.9V to 10V
  • Package: SOT-23-3

You May Also Be Interested in

GOOD-ARK Electronics
Rectifier Diode Schottky 60V 5A 3-Pin(2+Tab) TO-277 T/R
Need more? Email Us
ECAD model for GSGC0560S
Schurter Inc.
PWR ENT RCPT IEC320-C14 PNL SLDR / Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange; Through Hole, Right Angle
Lowest to $4.7801
ECAD model for GSP1.9203.1
Samtec Inc.
CONN HDR 14POS 0.1 STACK T/H / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
ECAD model for HW-07-10-SM-D-490-110
Renesas Electronics America
IC REG CTRLR DDR 2OUT 28SSOP / series Controller, DDR Voltage Regulator IC 2 Output 28-SSOP/QSOP
Need more? Email Us
ECAD model for ISL6444CA-T
Intel
Need more? Email Us
ECAD model for FSR1550PDB
Schurter Inc.
PWR ENT RCPT IEC320-C14 PANEL QC / Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange; Through Hole, Right Angle
Need more? Email Us
ECAD model for GSP2.9101.13
Bourns Inc.
XFMR 3.3-5V/3.3-15V,350MA PK TR / 250µH Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Surface Mount
Lowest to $2.4327
ECAD model for HCTSM80101AAL-E1
Taiwan Semiconductor
Diode 800V 3A Efficient Rectifier SMB
Need more? Email Us
ECAD model for HS3KB R4
Amphenol
USB Connector Type-B Receptacle 4 Position Right Angle Surface Mount T/R
Need more? Email Us
ECAD model for GSB24111REU

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.8017 $72.0680
90+ $1.4785 $133.0650
140+ $1.4321 $200.4940
190+ $1.3860 $263.3400
245+ $1.3399 $328.2755
325+ $1.2012 $390.3900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 88 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention