EN
  • EN
  • DE

HT7050A-2

Part No HT7050A-2
Manufacturer Holtek
Catalog Misc Products
Description TinyPowerTM Voltage Detector
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Holtek
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825145-HT7050A-2
Ultra Librarian 3D Model Ultra Librarian HT7050A-2 CAD Model

Description

The HT7050A-2 is a voltage detector manufactured by Holtek. It's designed to monitor voltage levels and provide a reset signal when the voltage drops below a certain threshold, ensuring safe and reliable operation of microcontrollers and other digital circuits. The "-2" likely indicates a specific threshold voltage variant.

Applications:

  • Microcontroller reset circuits
  • Battery voltage monitoring
  • Power failure detection
  • Memory backup protection
  • System voltage supervision

Features:

  • Precise Voltage Detection: Accurately monitors voltage levels.
  • Low Quiescent Current: Minimizes power consumption.
  • Open-Drain Output: Allows flexible interfacing with other circuits.
  • Wide Operating Voltage Range: Supports a variety of supply voltages.
  • Small Package Options: Available in compact packages for space-constrained applications.

Benefits:

  • Improved System Reliability: Prevents erratic operation caused by low voltage conditions.
  • Reduced Power Consumption: Low quiescent current extends battery life in portable devices.
  • Simplified Circuit Design: Requires minimal external components.
  • Flexible Interface: Open-drain output allows easy integration into various systems.
  • Compact Size: Small package options enable use in high-density designs.

Additional Details:

Like the HT7044B, the HT7050A-2 provides a reset signal when the input voltage falls below its threshold. The "-2" suffix implies that this particular variant has a specific, pre-defined threshold voltage level, which is probably different from other variants in the HT7050A series. The output is typically an open-drain configuration. The reset signal typically stays asserted until the input voltage rises above the threshold plus a certain hysteresis voltage. Consult the datasheet for the specific threshold voltage, hysteresis, operating temperature, supply voltage range, and pinout for the HT7050A-2.

You May Also Be Interested in

Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6091 $60.0093
54+ $2.1414 $115.6356
84+ $2.0744 $174.2496
116+ $2.0074 $232.8584
149+ $1.9404 $289.1196
200+ $1.7394 $347.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess