EN
  • EN
  • DE

HT7530-2

Part No HT7530-2
Manufacturer Holtek
Description 100mA Low Power LDO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Holtek
Win Source Part Number 1182285-HT7530-2
Manufacturer Homepage www.holtek.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian HT7530-2 CAD Model

Description

The HT7530-2 is a CMOS positive voltage regulator manufactured by Holtek. This device is designed to provide a stable and regulated output voltage for a wide range of electronic applications. It is particularly suitable for battery-powered devices and other low-power systems where efficiency and minimal voltage drop are crucial.

Applications:

  • Portable Devices: Powering microcontrollers, memory chips, and other components in devices like MP3 players, digital cameras, and handheld games.
  • Battery-Powered Equipment: Providing a stable voltage supply for battery-operated equipment such as wireless sensors, remote controls, and toys.
  • Power Management Systems: Regulating voltage levels in power supplies and distribution networks to ensure stable operation of electronic circuits.
  • Microcontroller Power Supplies: Supplying a clean and stable voltage to microcontrollers, ensuring reliable operation and preventing brown-out conditions.
  • Wireless Communication Devices: Providing regulated voltage for RF transceivers and other wireless communication components.

Features:

  • Low Dropout Voltage: Maintains regulation with a minimal voltage difference between the input and output, maximizing efficiency and battery life.
  • High Output Accuracy: Provides a stable and precise output voltage, ensuring reliable operation of connected devices.
  • Low Quiescent Current: Minimizes power consumption when the regulator is not actively supplying current to the load.
  • Over-Current Protection: Protects the regulator and connected devices from damage due to excessive current draw.
  • Thermal Shutdown Protection: Prevents overheating and potential damage by shutting down the regulator when the temperature exceeds a safe limit.
  • Small Package Size: Available in compact packages such as SOT-89, making it easy to integrate into space-constrained designs.

Benefits:

  • Extended Battery Life: Low dropout voltage and low quiescent current maximize battery life in portable devices.
  • Stable and Reliable Operation: High output accuracy and built-in protection features ensure stable and reliable operation of connected devices.
  • Simplified Design: Integrates all necessary functions into a single chip, simplifying circuit design and reducing component count.
  • Improved System Performance: Provides a clean and stable voltage supply, improving the performance and reliability of the overall system.
  • Cost-Effective Solution: Offers a cost-effective solution for voltage regulation in a wide range of applications.

The HT7530-2 is a highly efficient and reliable CMOS positive voltage regulator that provides stable and regulated voltage for various electronic applications. Its low dropout voltage, high output accuracy, and built-in protection features make it an ideal choice for portable devices, battery-powered equipment, and other voltage-sensitive systems requiring efficient power management.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1172 $50.3960
1,040+ $0.0962 $100.0480
1,610+ $0.0932 $150.0520
2,220+ $0.0902 $200.2440
2,870+ $0.0872 $250.2640
3,845+ $0.0781 $300.2945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 61,500 pieces
MOQ: 430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess