EN
  • EN
  • DE

HT7533-1-SOT89TRLF

Part No HT7533-1-SOT89TRLF
Manufacturer Holtek
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 963892-HT7533-1-SOT89TRLF
Categories OEM Parts(F-I)
Manufacturer Holtek
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HT7533-1-SOT89TRLF CAD Model

Description

The HT7533-1-SOT89TRLF is a low dropout (LDO) linear regulator manufactured by Holtek. This regulator is designed to provide a stable and regulated 3.3V output voltage from a higher input voltage, with minimal voltage drop. It is typically used in various electronic devices to supply power to sensitive components that require a stable voltage source.

Applications

  • Microcontroller power supplies
  • Wireless communication devices
  • Portable electronic devices
  • Battery-powered applications
  • Post-regulation for switching power supplies

Features

  • Low dropout voltage: Typically 170mV at 100mA
  • Output voltage: 3.3V fixed
  • Output current: Up to 150mA
  • Input voltage range: 2.5V to 12V
  • SOT-89 package
  • Over-temperature protection
  • Short-circuit protection

Benefits

  • Stable voltage supply: Provides a consistent 3.3V output, ensuring reliable operation of connected components.
  • Low dropout: Operates effectively even with a small difference between input and output voltages, maximizing battery life in portable devices.
  • Compact size: The SOT-89 package allows for easy integration into space-constrained designs.
  • Protection features: Over-temperature and short-circuit protection enhance the regulator's robustness and prevent damage to connected circuitry.
  • Easy to use: Requires minimal external components for operation.

Additional Details

The HT7533-1-SOT89TRLF regulator uses a CMOS process for low quiescent current, improving efficiency and extending battery life. The device is stable with ceramic output capacitors. The over-temperature protection circuit shuts down the regulator when the junction temperature exceeds a certain limit. The short-circuit protection limits the output current, preventing damage during short-circuit conditions. The typical quiescent current is around 4μA. Its operating temperature range typically spans from -40°C to +85°C.

You May Also Be Interested in

Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
TT Electronics
Lowest to $6.0469
Fujitsu Electronics America, Inc.
Lowest to $1.6853

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess