EN
  • EN
  • DE

TEMSVC1C156M12R

Part No TEMSVC1C156M12R
Manufacturer NEC
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 970997-TEMSVC1C156M12R
Categories OEM Parts(T-Z)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TEMSVC1C156M12R CAD Model

Description

The TEMSVC1C156M12R is a surface-mount solid tantalum capacitor manufactured by NEC. These capacitors are known for their stable performance, high capacitance-to-volume ratio, and long operational life, making them suitable for a variety of demanding electronic applications.

Applications

  • DC-DC Converters: Used for input and output filtering in DC-DC converters to smooth voltage ripples and maintain stable power delivery.
  • Power Supplies: Employed in power supply circuits for bulk capacitance and filtering to ensure clean and reliable power.
  • Audio Equipment: Found in audio amplifiers and signal processing circuits for decoupling and bypassing to improve audio quality.
  • Embedded Systems: Used in various embedded systems for power management and signal conditioning.
  • Industrial Control Systems: Utilized in industrial control equipment for filtering and energy storage.
  • Telecommunications Equipment: Employed in telecommunication devices for power supply filtering and signal decoupling.

Features

  • Surface Mount Design: Allows for efficient assembly and high-density mounting on PCBs.
  • Solid Tantalum Construction: Provides superior stability and reliability compared to other capacitor types.
  • High Capacitance: Offers a high capacitance value for effective filtering and energy storage.
  • Low ESR (Equivalent Series Resistance): Ensures minimal energy loss and improved performance in high-frequency applications.
  • Wide Operating Temperature Range: Operates reliably over a broad temperature range, suitable for various environmental conditions.
  • RoHS Compliant: Complies with RoHS standards, ensuring environmental friendliness.

Benefits

  • Improved Power Supply Stability: Effectively filters voltage ripples, ensuring stable and reliable power delivery to sensitive electronic components.
  • Enhanced Audio Quality: Minimizes noise and distortion in audio circuits, resulting in clearer and more accurate sound reproduction.
  • Increased System Reliability: Solid tantalum construction provides long-term reliability, reducing the risk of component failure.
  • Compact Design: Surface-mount design enables efficient use of board space, allowing for smaller and more compact electronic devices.
  • Simplified Assembly: Surface-mount technology simplifies the assembly process, reducing manufacturing costs and time.
  • Optimal Performance in Harsh Environments: Wide operating temperature range allows for reliable performance in a variety of industrial and outdoor environments.

Additional Details

The TEMSVC1C156M12R typically has a capacitance value in the microfarad range, and a voltage rating appropriate for various DC applications. Specific electrical characteristics, such as capacitance tolerance, ESR, and leakage current, can be found in the manufacturer's datasheet. The component's small size and robust construction make it a versatile choice for many modern electronic designs where space and reliability are critical considerations.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.3678
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess