EN
  • EN
  • DE

060-0743-06TJG

Part No 060-0743-06TJG
Catalog Pressure Sensors, Transducers
Description MODEL TJE, 5,000 PSI
Sample
Rohs State Need to verify
Need Help

Products specifications Report Issue?

Applications Industrial Automation
Pressure Type Absolute, Gauge
Operating Pressure 5000PSI (34473.79kPa)
Output Type Analog Current/Voltage
Output 4mA ~ 20mA, 0V ~ 10V
Accuracy ±0.1%
Port Size Female - 1/4" (6.35mm) NPT
Port Style Threaded
Features Temperature Compensated
Termination Style PC Pins
Temperature Range - Operating 15°C ~ 70°C
Case / Package 4-SIP Module
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1600292-060-0743-06TJG
Ultra Librarian 3D Model Ultra Librarian 060-0743-06TJG CAD Model

Description

N

You May Also Be Interested in

Omron
SENSOR PRESSURE POSITIVE 0-1MPA
Need more? Email Us
Omron
DIFF. PRESSURE STATION
Need more? Email Us
TE Connectivity
Board Mount Pressure Sensors
Need more? Email Us
Omron
SENSOR PRESSURE DIFF 0-2KPA NPN
Need more? Email Us
Omron
SENSR PRESSUR 1-5V 0-14.6PSI NPN
Need more? Email Us
Omron
PRESSURE SENSOR DIFF DGTL DISPL
Need more? Email Us
TE Connectivity
Piezoresistive Sensor, 0Psi Min,
Need more? Email Us
Omron
SENSOR PRESSUR DIFF 0-200KPA NPN
Need more? Email Us
Omron
DIFF. PRESS SENSING HD 10M CBL
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess