EN
  • EN
  • DE
  • IT

2TP8-50

Part No 2TP8-50
Manufacturer Honeywell
Catalog Rocker Switches
Description SWITCH ROCKER DPDT 10A 125V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Switches
Manufacturer Honeywell Sensing and Productivity Solutions
Packaging Bulk
Status Active
Circuit DPDT
Switch Function On-On-Mom
Current Rating 10A (AC)
Voltage Rating - AC 125V
Actuator Type Actuator Arm, Cap Required
Actuator Marking Varies by Cap
Mounting Panel Mount, Flange
Termination Style Screw Terminal
Features Sealed
Panel Cutout Dimensions Rectangular - 38.40mm x 23.90mm
Temperature Range - Operating -54°C to 71°C
Win Source Part Number 1110995-2TP8-50
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2TP8-50 CAD Model

Description

The Honeywell 2TP8-50 is a double-pole double-throw (DPDT) rocker switch with a special circuit configuration that provides three positions: on-on-on, momentary on-on-on, or stepped on-on-on. It is a panel mount switch with a flange and a screw terminal. The 2TP8-50 is rated for 10A at 125V AC and has an electrical life of 100,000 cycles.

The 2TP8-50 is a versatile switch that can be used in a wide variety of applications. It is commonly used in industrial control systems, power tools, and other equipment where multiple switching functions are required.

Features:

DPDT circuit configuration Three positions: on-on-on, momentary on-on-on, or stepped on-on-on Panel mount with flange Screw terminal Rated for 10A at 125V AC Electrical life of 100,000 cycles Applications:

Industrial control systems Power tools Medical equipment Transportation equipment Consumer electronics Other applications where multiple switching functions are required Benefits:

Versatility: The 2TP8-50 can be used in a wide variety of applications. Durability: The 2TP8-50 is rated for 10A at 125V AC and has an electrical life of 100,000 cycles. Reliability: The 2TP8-50 is a high-quality switch from a reputable manufacturer. Example Applications:

The 2TP8-50 can be used to control the direction of a motor, such as the motor in a power tool or a medical device. It can also be used to select between different power sources, such as the battery and the AC adapter in a laptop computer. In addition, the 2TP8-50 can be used to control multiple functions of a device, such as the on/off switch, the speed control, and the mode switch. Conclusion:

The Honeywell 2TP8-50 is a versatile and durable switch that can be used in a wide variety of applications. It is a reliable choice for any application where multiple switching functions are required.

You May Also Be Interested in

Carling Technologies
SWITCH ROCKER SPST 20A 12V
Need more? Email Us
NKK Switches
SWITCH ROCKER SPST 10A 125V
Need more? Email Us
CW Industries
SWITCH ROCKER SPST 16A 125V
Need more? Email Us
NKK Switches
SWITCH ROCKER DPDT 6A 125V
Need more? Email Us
Carling Technologies
SWITCH ROCKER SPDT 20A 12V
Need more? Email Us
NKK Switches
SWITCH ROCKER DPDT 0.4VA 28V
Need more? Email Us
NKK Switches
SWITCH ROCKER DPDT 6A 125V
Need more? Email Us
NKK Switches
SWITCH ROCKER SP3T 6A 125V
Need more? Email Us
E-Switch
SWITCH ROCKER SPST-NC 15A 125V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess