EN
  • EN
  • DE

SDP8407-208A

Part No SDP8407-208A
Manufacturer Honeywell
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 972286-SDP8407-208A
Categories OEM Parts( S )
Manufacturer Honeywell
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SDP8407-208A CAD Model

Description

The SDP8407-208A is a silicon phototransistor manufactured by Honeywell. Phototransistors are semiconductor devices sensitive to light. When light shines on the phototransistor, it generates a current proportional to the light intensity. This makes them ideal for light detection, object detection, and optical sensing applications.

Applications

  • Object detection in automated systems
  • Light curtains for safety equipment
  • Optical encoders for position sensing
  • Ambient light sensors in displays
  • Bar code scanners

Features

  • High sensitivity to light: Detects even low levels of light.
  • Fast response time: Quickly reacts to changes in light intensity.
  • Narrow acceptance angle: Provides focused light detection.
  • Compact package: Easy to integrate into small devices.
  • Reliable performance: Robust design ensures long-term stability.

Benefits

  • Accurate light detection: Provides reliable and repeatable light measurements.
  • Fast response: Enables real-time detection of changes in light.
  • Precise object detection: Narrow acceptance angle reduces false detections.
  • Smaller form factor: Allows for miniaturization of electronic devices.
  • Increased system reliability: Durable construction ensures consistent performance.

The SDP8407-208A operates by using a phototransistor to convert light energy into electrical current. When light shines on the phototransistor's active area, it generates electron-hole pairs. These electron-hole pairs are then amplified by the transistor's internal gain, resulting in a larger output current. The amount of current generated is proportional to the intensity of the light. The narrow acceptance angle of the lens focuses the light onto the phototransistor, reducing the influence of ambient light and improving the accuracy of object detection.

Technical Specifications: The SDP8407-208A's specifications include the collector-emitter voltage (VCEO), collector current (IC), and the sensitivity to light (ICEO). Check the Honeywell datasheet for the spectral response, viewing angle, and operating temperature range.

You May Also Be Interested in

WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
STMicroelectronics
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Level One
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess